EN
  • EN
  • DE

VND5T100LAJTR-E

Part No VND5T100LAJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 30A Automotive 12-Pin PowerSSO EP T/R / IC DVR HIGH-SIDE 2CH POWERSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 8V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 16A
Rds On 100mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 12-PowerLSOP
Supplier Device Package PowerSSO-12
Family Part Number VND5T100
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 721110-VND5T100LAJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5T100LAJ
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND5T100LAJTR-E CAD Model

Description

STMicroelectronics VND5T100LAJTR-E Automotive-Grade Power MOSFET

The VND5T100LAJTR-E from STMicroelectronics is a robust and efficient automotive-grade double channel high-side driver, designed to manage resistive, inductive, and capacitive loads with excellent power handling capabilities. This component is part of the VIPower™ M0-5 family and is particularly suited for applications requiring high reliability and power efficiency within the automotive sector.

Constructed with STMicroelectronics' proprietary VIPower technology, the VND5T100LAJTR-E offers a broad range of features that make it an optimal choice for driving loads in vehicles. Its double channel configuration allows for the control of two separate loads, or the channels can be paralleled for higher current applications. Each channel is capable of handling a continuous current of up to 12A, with a maximum operating voltage range from 5.5V to 36V, making it versatile for various automotive electrical systems.

The device is equipped with built-in protection features that ensure the safety and longevity of both the MOSFET and the load. These include over-temperature shutdown, load current limitation, and active VCC clamp, which provide a safeguard against a wide range of potential fault conditions. Additionally, the VND5T100LAJTR-E has an integrated diagnostic feature that provides feedback on the status of the device and the load, which is essential for advanced control systems.

Its compact PowerSSO-24 package is designed with a high thermal performance in mind, ensuring that the device can operate reliably even under high power and high temperature conditions typical within the automotive environment. Moreover, the VND5T100LAJTR-E is qualified according to AEC-Q100 standards, which testifies to its robustness and suitability for demanding automotive applications such as engine control units, body control modules, and other power management tasks.

With its combination of high-side driving capabilities, comprehensive protection functions, and diagnostic feedback, the VND5T100LAJTR-E is a highly reliable and efficient solution for modern automotive power management challenges.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4380 $54.3800
23+ $4.4620 $102.6260
35+ $4.3225 $151.2875
48+ $4.1831 $200.7888
62+ $4.0437 $250.7094
83+ $3.6254 $300.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess