EN
  • EN
  • DE

VND5T035LAK-E

Part No VND5T035LAK-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package PowerSSO-24™
Family Name VND5T035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902716-VND5T035LAK-E
Ultra Librarian 3D Model Ultra Librarian VND5T035LAK-E CAD Model

Description

Introducing the VND5T035LAK-E from STMicroelectronics

The VND5T035LAK-E is a state-of-the-art double-channel high-side driver manufactured by STMicroelectronics, designed to deliver robust performance for automotive applications. This advanced product is part of the VIPower™ M0-5 family, which is renowned for its ability to drive a wide range of loads with high efficiency and reliability.

At the heart of the VND5T035LAK-E lies a cutting-edge technology that enables the direct driving of loads with currents up to 35A. The device operates over a wide voltage range from 5.5V to 36V, making it an incredibly versatile solution for various automotive requirements. Its load dump capability up to 40V ensures that the VND5T035LAK-E can handle the transient conditions typical in automotive environments.

The VND5T035LAK-E incorporates numerous features to ensure the protection and longevity of your automotive systems. It includes thermal shutdown, overvoltage shutdown, and load current limitation, as well as an integrated active clamp. These features not only protect the device itself but also safeguard the application from electrical hazards.

One of the key advantages of the VND5T035LAK-E is its diagnostic capabilities. The device provides proportional load current sense and status feedback for each channel, which allows for real-time monitoring and fault detection. This is essential for maintaining the safety and efficiency of automotive systems.

Designed with a compact PowerSSO-36 package, the VND5T035LAK-E is optimized for space-constrained applications. This package also offers improved thermal performance, ensuring that the device operates within safe temperature ranges even under heavy loads.

Whether you're designing automotive engine control units, headlight modules, or body control applications, the VND5T035LAK-E is a perfect choice. Its robust design, high load capacity, and advanced protection features make it a reliable and efficient solution for driving high-side loads in your automotive applications.

Embrace the power and precision of STMicroelectronics' VND5T035LAK-E for your next project and experience the difference that quality and innovation can make.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess