EN
  • EN
  • DE

VND5E050MK

Part No VND5E050MK
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103969-VND5E050MK
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VND5E050MK CAD Model

Description

The VND5E050MK from STMicroelectronics is a state-of-the-art double channel high-side driver integrated circuit, designed to drive automotive applications with outstanding efficiency and reliability. This product is a part of the VIPower™ M0-5 family and is specifically engineered to address the needs of modern vehicle power management systems.

Built using STMicroelectronics' proprietary VIPower technology, the VND5E050MK offers a robust and intelligent solution for driving resistive, inductive, and capacitive loads. This includes applications such as automotive lamps, solenoids, and motors. The device is housed in a compact MultiPowerSO-30 package, which is optimized for thermal performance and space-saving on the PCB.

Key Features:

  • High-Side Switch: The VND5E050MK operates as a high-side switch, providing protection and diagnostics for applications connected to the battery positive.
  • Current Rating: Each channel can handle a continuous current of 30A, making it suitable for heavy-duty operations.
  • On-Resistance: The low on-resistance of the power stage (typical RDS(on) of 7mΩ) ensures high efficiency and minimal power dissipation.
  • Protection Features: The device includes overcurrent, overtemperature, load dump voltage surge, and undervoltage shutdown protections to ensure the safety and longevity of both the IC and the load.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on load status, open-load detection in off-state, and more, facilitating advanced control and monitoring.
  • Control Flexibility: CMOS-compatible input pins allow for direct interfacing with microcontrollers, while the MultiSense pin enables proportional load current sensing.

The VND5E050MK is a testament to STMicroelectronics' commitment to innovation and quality in the automotive industry. Its robust design, combined with advanced protection and diagnostic features, makes it an ideal choice for designers looking to enhance the performance and reliability of their automotive power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess