EN
  • EN
  • DE

VND5E050MCKTR-E

Part No VND5E050MCKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerBSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-24
Family Name VND5E050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902713-VND5E050MCKTR-E
Ultra Librarian 3D Model Ultra Librarian VND5E050MCKTR-E CAD Model

Description

Product Overview: VND5E050MCKTR-E

The VND5E050MCKTR-E is a cutting-edge automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is specifically designed to drive automotive applications by providing outstanding output current capability and enhanced power handling. It is a part of ST's VIPower M0-5 technology which offers intelligent and protected MOSFETs designed to operate with a 5V logic level on the standard CMOS and TTL outputs.

Key Features

  • High-Side Switch: The VND5E050MCKTR-E is a high-side driver, meaning it connects the load to the power supply and controls the high side of the circuit, which is typically more efficient and offers better protection against short circuits.
  • Current Control: Each channel of the device is capable of delivering a continuous current up to 5A, making it suitable for driving a wide range of loads.
  • Protection Features: The device includes overcurrent, over-temperature, load dump voltage surge, and active clamp protection features to ensure reliability and robustness in harsh automotive environments.
  • Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the device and the system, including open load detection in off-state, output short to VCC, and thermal shutdown status.

Applications

The VND5E050MCKTR-E is ideal for a variety of automotive applications such as:

  • Lamp driving
  • Heating resistors
  • DC motor driving

Advanced Technology

Utilizing ST's VIPower technology, the VND5E050MCKTR-E ensures efficient power management and precision in driving loads. This technology allows for direct interfacing with the microcontroller of the car's electronic control unit (ECU), facilitating ease of design and integration into complex automotive systems.

Package and Quality

The VND5E050MCKTR-E comes in a compact and robust PowerSSO-12 package, which is suitable for space-constrained applications. As an automotive-grade product, it meets the stringent quality standards required for automotive applications, including ISO 26262 compliance for functional safety.

Overall, the VND5E050MCKTR-E from STMicroelectronics is a high-performance, reliable solution for modern automotive electronics, offering designers a combination of power efficiency, protection, and diagnostic capabilities.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3696 $60.6528
42+ $2.7648 $116.1216
65+ $2.6784 $174.0960
90+ $2.5921 $233.2890
116+ $2.5057 $290.6612
155+ $2.2465 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess