EN
  • EN
  • DE

VND5E008AYTR-E

Part No VND5E008AYTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 2CH PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 53A
Rds On (Typ) 8 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36
Manufacturer Homepage www.st.com
Win Source Part Number 728342-VND5E008AYTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND5E008AY
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VND5E008AYTR-E CAD Model

Description

Overview of VND5E008AYTR-E by STMicroelectronics

The VND5E008AYTR-E is a sophisticated automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to deliver a reliable solution for driving resistive or inductive loads with high current capability. Its primary application includes controlling automotive engine management systems and body control modules.

Key Features

  • High-Side Switch: The VND5E008AYTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage. This is particularly advantageous for automotive applications where grounding issues can be problematic.
  • Current Control: The device features active current limitation to prevent damage from overcurrent conditions. This ensures the longevity and reliability of both the driver and the load it controls.
  • Thermal Shutdown: An integrated thermal shutdown protection mechanism provides additional safety, safeguarding the device against overheating.
  • Load Dump Protection: The VND5E008AYTR-E is equipped with load dump voltage protection, which is critical in automotive environments where voltage spikes can occur during the disconnection of the battery while the alternator is charging.
  • Multiple Diagnostic Functions: The device includes diagnostic functions for open load detection in off-state, feedback of thermal shutdown, and loss of ground and supply.
  • Compliance: It is fully compliant with automotive industry standards, ensuring reliability and performance under harsh conditions.

Applications

Designed with automotive applications in mind, the VND5E008AYTR-E is perfect for driving a wide array of loads such as lamps, motors, and other resistive and inductive components. It is particularly suited for use in engine control units, body control modules, and other power management systems within vehicles.

Package and Quality

The VND5E008AYTR-E comes in a compact and efficient PowerSSO-16 package, optimizing the board space without compromising on power and thermal performance. It is also qualified for automotive applications, meeting the stringent requirements of the industry for quality and robustness.

With its advanced features and commitment to quality, the VND5E008AYTR-E from STMicroelectronics stands out as a superior choice for automotive high-side driving solutions.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7725 $59.0900
9+ $12.1210 $109.0890
13+ $11.7423 $152.6499
18+ $11.3635 $204.5430
23+ $10.9847 $252.6481
31+ $9.8484 $305.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess