Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 5 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-16
Win Source Part Number 1117413-VND5E006ASPTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND5E006ASP
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5E006ASPTR-E CAD Model

Description

The VND5E006ASPTR-E from STMicroelectronics is a state-of-the-art automotive-grade double-channel high-side driver integrated circuit (IC) designed to drive resistive, capacitive, and inductive loads with high efficiency and precision. This device is part of the VIPower M0-5 family and is specifically engineered to meet the rigorous demands of automotive applications, offering a robust solution for driving loads such as bulbs, LEDs, motors, and other actuators.

Key Features

  • High-Side Switch: The VND5E006ASPTR-E operates as a high-side switch, allowing for a direct connection to the battery or power supply without the need for external components to control the load.
  • Current Control: It features active current limitation to protect the power switch from overloads, and it provides precise control over the load current.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safe operation by turning off the output when the junction temperature exceeds safe limits.
  • Load Dump Protection: The IC is designed to withstand voltage surges, such as those caused by load dump scenarios in vehicles, thereby ensuring reliability and longevity.
  • MultiSense Diagnostics: It includes diagnostic functions through the MultiSense pin, which provides feedback on the load current, supply voltage, and temperature.
  • Compliance: The VND5E006ASPTR-E is compliant with the ISO 26262 standard, making it suitable for applications requiring functional safety.

Applications

The VND5E006ASPTR-E is ideal for a variety of automotive applications, including but not limited to:

  • Headlight and rear light control
  • Interior lighting
  • Motor and actuator control systems
  • Intelligent power distribution systems

Package and Quality

Enclosed in a PowerSSO-16 package, the VND5E006ASPTR-E is designed with a compact footprint and lead-free terminals, suitable for surface-mount technology (SMT). The device is qualified for automotive electronics standards, ensuring high reliability and performance under the harsh conditions typical of automotive environments.

With its combination of advanced features and rigorous quality standards, the VND5E006ASPTR-E from STMicroelectronics represents a superior choice for designers looking to implement robust and efficient high-side power switching in automotive applications.

You May Also Be Interested in

Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8650 $62.9200
16+ $7.3671 $117.8736
24+ $7.1183 $170.8392
34+ $6.6205 $225.0970
44+ $6.3716 $280.3504
55+ $6.1227 $336.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,350 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention