EN
  • EN
  • DE

VND5050AKTR

Part No VND5050AKTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842024-VND5050AKTR
Ultra Librarian 3D Model Ultra Librarian VND5050AKTR CAD Model

Description

The VND5050AKTR is a sophisticated automotive-grade double channel high-side driver manufactured by STMicroelectronics. It is part of the VIPower M0-5 family, which is renowned for its ability to drive a wide range of loads with high efficiency and reliability. This particular device is designed to interface directly with microcontrollers and is capable of driving two independent loads.

Key Features

  • Integrated Channels: The VND5050AKTR includes two independent high-side channels, each capable of delivering up to 12A of continuous current, making it suitable for a variety of high-power applications.
  • On-Chip Protection: The device features a comprehensive set of protections including overcurrent, overtemperature, load dump voltage surge, and under voltage shutdown, adding to its reliability and robustness in challenging environments.
  • Diagnostic Functions: Equipped with diagnostic feedback, the VND5050AKTR provides real-time information on load status, overtemperature, and open-load detection, which is crucial for system monitoring and fault prevention.
  • Low Standby Current: With its very low standby current, the device ensures minimal power consumption when not actively driving loads, contributing to overall energy efficiency.
  • CMOS Compatible Inputs: The input logic is compatible with standard CMOS or LSTTL outputs, making it easy to interface with a variety of microcontrollers without the need for additional level shifting.

Applications

The VND5050AKTR is particularly suited for automotive applications such as headlamp beam switching, fog light control, or heating resistances, but it can also be used in a wide range of industrial applications requiring high-side load driving capabilities.

Package and Quality

Encased in a PowerSSO-24 package, the VND5050AKTR ensures a compact footprint while allowing for efficient heat dissipation. It meets the stringent automotive qualification standards, including AEC-Q100, which guarantees its performance under extreme conditions typically found in automotive environments.

Conclusion

The VND5050AKTR from STMicroelectronics stands out as a robust and versatile high-side driver ideal for high-power applications that demand reliability and precision. Its integration of advanced protection features and diagnostic capabilities make it a smart choice for engineers looking to improve system safety and longevity.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8233 $52.4097
21+ $4.7781 $100.3401
33+ $4.6287 $152.7471
45+ $4.4794 $201.5730
58+ $4.3301 $251.1458
78+ $3.8822 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess