EN
  • EN
  • DE

VND5050AJTR-E

Part No VND5050AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high side driver with analog current sense for automotive applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 36 V
Current - Output (Maximum) 12A
Rds On (Typ) 50 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package PowerSSO-12
Win Source Part Number 1279581-VND5050AJTR-E
Manufacturer Homepage www.st.com
Family Name VND5050A
Introduction Date March 30, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5050AJTR-E CAD Model

Description

Product Overview: VND5050AJTR-E

The VND5050AJTR-E is a robust automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the VIPower M0-5 family and is specially designed to drive automotive applications with outstanding efficiency and reliability.

Key Features

  • Double Channel Output: The VND5050AJTR-E features two independent high-side drivers, allowing for the control of two separate loads with a wide range of current capabilities.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this driver is suitable for handling the demanding electrical environments found in automotive applications.
  • High Current Rating: Each channel can handle continuous current up to 12A, making it suitable for driving high-power loads such as motors, lamps, and solenoids.
  • Thermal Shutdown: To protect the device and the load, the VND5050AJTR-E includes an overtemperature shutdown feature with auto-restart.
  • Load Current Limitation: This safety feature prevents damage to the system by limiting the current in case of load surge or short-circuit conditions.
  • Diagnostic Functions: Integrated diagnostic capabilities provide feedback on load status, open load detection in OFF-state, and overtemperature indication.
  • Protection Features: The device includes an array of protection features like undervoltage shutdown, overload and short-circuit protection, and loss of ground and supply protections.

Applications

The VND5050AJTR-E is ideal for a variety of automotive applications, including but not limited to:

  • Automotive interior or exterior lighting
  • Control of motors for window lifters, wipers, or fans
  • Automotive intelligent power distribution systems

Quality and Reliability

STMicroelectronics ensures that the VND5050AJTR-E meets the stringent requirements of the automotive industry. The device is qualified under AEC-Q100 standards, which guarantees high levels of quality and reliability for automotive electronics. Additionally, it is housed in a PowerSSO-12 package, which offers excellent thermal performance and is designed for compact PCB layouts.

With its robust design and comprehensive set of features, the VND5050AJTR-E from STMicroelectronics stands out as a high-performance solution for automotive high-side driving applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8347 $51.0246
43+ $2.3259 $100.0137
67+ $2.2532 $150.9644
92+ $2.1805 $200.6060
119+ $2.1078 $250.8282
159+ $1.8898 $300.4782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess