EN
  • EN
  • DE

VND5004BSP30TR-E

Part No VND5004BSP30TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW HI SIDE DUAL MULTIPWRSO30 / Current Limit SW 2-IN 2-OUT to 140A Automotive 30-Pin PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 70A
Rds On (Typ) 4 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 30-MPSO, MultiPowerSO
Manufacturer Package MultiPowerSO-30
Win Source Part Number 799140-VND5004BSP30TR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND5004
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND5004BSP30TR-E CAD Model

Description

The VND5004BSP30TR-E is a state-of-the-art automotive-grade Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This product is specifically designed to meet the rigorous demands of automotive applications, offering a robust and efficient solution for high-power switching and load management in vehicles.

Key Features

  • High Switching Performance: The VND5004BSP30TR-E is engineered for high-speed switching, which is essential for reducing power losses and improving the efficiency of the vehicle's electrical system.
  • Double Channel: This device features a double channel configuration, allowing for greater flexibility and the ability to control two separate loads independently.
  • High Current Capability: With the ability to handle continuous current up to 36A, this Power MOSFET can support a wide range of demanding automotive applications.
  • Thermal Protection: Integrated thermal shutdown ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Load Dump Protection: The VND5004BSP30TR-E is equipped with load dump voltage protection, safeguarding the MOSFET against voltage spikes that can occur during battery disconnection.

Applications

The VND5004BSP30TR-E is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Lamp driving
  • DC motor control
  • Heating and cooling systems
  • Power distribution modules

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VND5004BSP30TR-E is no exception, with its compliance to automotive industry standards such as AEC-Q100, ensuring long-term performance and reliability in harsh automotive environments.

Package and Availability

The VND5004BSP30TR-E comes in a PowerSSO-36 package, offering a compact footprint while maintaining excellent thermal performance. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

Overall, the VND5004BSP30TR-E from STMicroelectronics represents a powerful and reliable solution for modern automotive power management challenges.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess