EN
  • EN
  • DE
  • IT

TSV791ILT

Part No TSV791ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000351-TSV791ILT
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian TSV791ILT CAD Model

Description

The TSV791ILT is a high-precision operational amplifier designed by STMicroelectronics to address the need for low-voltage operation with ultra-low input bias current. This product is an ideal choice for various applications, including sensor signal conditioning, battery-powered devices, and energy-saving circuits.

Key Features

  • Low Input Offset Voltage: With a typical input offset voltage of just 500 µV, this op-amp provides high accuracy in signal amplification, making it suitable for precision applications.
  • Wide Supply Voltage Range: The TSV791ILT operates on a supply voltage range from 2.7V to 5.5V, allowing it to be used in both 3V and 5V systems.
  • Ultra-Low Input Bias Current: The input bias current is as low as 1 pA, which is particularly beneficial for applications where input leakage currents can affect the accuracy and performance of the circuit.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8 MHz, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output stages, enabling the amplifier to operate effectively close to the supply rails, thus maximizing the dynamic range.
  • Power Saving Capabilities: The TSV791ILT has a low supply current of just 1.1 mA, contributing to power efficiency in portable and battery-operated applications.

Applications

The TSV791ILT is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive and industrial sensor interfaces
  • Portable and battery-operated electronics
  • Medical instrumentation
  • Analog-to-digital converter drivers
  • Active filtering

In summary, the TSV791ILT from STMicroelectronics is a versatile and efficient operational amplifier that offers precision, low power consumption, and a wide operating voltage range, making it a top choice for designers in a variety of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4668 $51.3380
85+ $1.2036 $102.3060
130+ $1.1660 $151.5800
180+ $1.1283 $203.0940
230+ $1.0907 $250.8610
310+ $0.9779 $303.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess