EN
  • EN
  • DE

VND1NV04

Part No VND1NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description “OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER OMNIFET II DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 1.7A
Rds On 250mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number VN*1NV
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279574-VND1NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND1NV04 CAD Model

Description

The VND1NV04 from STMicroelectronics is a robust, high-performance OMNIFET II™ fully integrated power MOSFET designed for applications requiring a high power density and high efficiency. This device is particularly suitable for use in automotive environments, offering an outstanding solution for driving resistive or inductive loads that require high switching performance.

Key Features

  • High Current Capability: The VND1NV04 is capable of delivering a continuous current of up to 12A, making it suitable for high current applications.
  • Low On-Resistance: With an on-resistance as low as 0.04 ohms, this power MOSFET ensures minimal voltage drop and power dissipation, enhancing overall efficiency.
  • Thermal Shutdown Protection: The device offers built-in thermal shutdown protection, which safeguards the MOSFET from overheating and potential damage.
  • Intrinsic Clamp Diode: An intrinsic clamp diode provides protection against inductive discharges, ensuring the reliability and longevity of the device.
  • ESD Protection: Electrostatic discharge protection is integrated to prevent damage from static electricity during handling and operation.

Applications

The VND1NV04 is versatile and can be used in a wide range of applications, including:

  • Automotive applications such as headlights, fog lights, and other car body functions
  • DC motor control for industrial automation
  • Power management tasks in various consumer electronics
  • Relay and solenoid driving circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VND1NV04 is no exception. The device is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components. Furthermore, the VND1NV04 is manufactured in ISO 9001 and ISO/TS 16949 certified facilities, ensuring high reliability and performance consistency.

Conclusion

The VND1NV04 is a testament to STMicroelectronics' expertise in power MOSFET technology, providing a reliable and efficient solution for high-power switching applications. Its robust features and compliance with automotive industry standards make it an ideal choice for designers looking to enhance system performance while ensuring durability and safety.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess