EN
  • EN
  • DE

VND10N06

Part No VND10N06
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ISO HIGH SIDE SMART POWER SOLID STATE RELAY | MOSFET N-CH 60V 10A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 150mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number VN*10N
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279571-VND10N06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND10N06 CAD Model

Description

The VND10N06 from STMicroelectronics is a robust and high-performance MOSFET designed for a wide range of applications. This device is part of the OMNIFET family, which is renowned for its fully autoprotected power MOSFETs. The VND10N06 is particularly well-suited for automotive environments and various industrial applications due to its rugged design and reliability.

Key Features

  • High Current Capability: The VND10N06 can handle continuous current up to 10A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of 60V, this MOSFET can efficiently manage the demands of high-voltage circuits.
  • Low On-resistance: The on-resistance (Rds(on)) of this device is exceptionally low, which translates to reduced power loss and improved efficiency in your circuit designs.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting the MOSFET from overheating.
  • Short Circuit Protection: The VND10N06 comes with inherent short-circuit protection, which adds an extra layer of safety for your electronic designs.
  • Current Limiting: The device is equipped with current limiting capabilities, which helps to prevent damage from overcurrent conditions.
  • ESD Protection: Electrostatic discharge protection is included to safeguard the MOSFET against sudden voltage spikes caused by static electricity.

Applications

The VND10N06's versatility makes it an excellent choice for a variety of applications, including:

  • Automotive applications such as driving lamps, fans, and actuators
  • Power management tasks in industrial systems
  • DC motor drives
  • Solenoid and relay drivers
  • Protection and control circuits

In conclusion, the VND10N06 MOSFET from STMicroelectronics is a powerful, reliable, and feature-rich component that offers designers the performance and protection features necessary for demanding applications. Its robustness and built-in protections make it an ideal choice for both automotive and industrial use.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3504 $58.7600
60+ $1.9289 $115.7340
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7475 $290.0850
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,513 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess