EN
  • EN
  • DE

LT1248IS

Part No LT1248IS
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Supply Voltage - Operating 15.5 V to 27 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 93307-LT1248IS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1248IS CAD Model

Description

Product Overview: LT1248IS from Linear Technology

The LT1248IS is a high-performance Power Factor Correction (PFC) controller integrated circuit (IC) designed by Linear Technology, a company renowned for its precision engineering and innovative solutions in the power management domain. This component is specifically tailored for power systems that necessitate improved power factor and lower harmonic distortion. The LT1248IS is a critical device for applications that require compliance with international power quality standards such as EN61000-3-2.

Key Features

  • High Power Factor: The LT1248IS is engineered to deliver a near-unity power factor, which is essential for efficient energy usage and for reducing the load on electrical infrastructure.
  • Low Harmonic Distortion: By minimizing harmonic distortion, the LT1248IS ensures cleaner power delivery and helps in reducing electromagnetic interference (EMI) in sensitive electronic equipment.
  • Versatile Voltage Range: This IC can operate over a wide input voltage range, accommodating various applications and ensuring consistent performance under fluctuating power conditions.
  • High Efficiency: With its high efficiency, the LT1248IS contributes to reduced energy consumption and heat generation, leading to longer system life and lower operating costs.
  • Advanced Control Features: The IC includes features like overvoltage protection, undervoltage lockout, and soft start capability, which enhance the reliability and safety of the connected power system.

Applications

The LT1248IS is suitable for a diverse array of applications where power quality is paramount. It is commonly used in:

  • AC/DC power supplies
  • Power adapters for laptops and other portable devices
  • Lighting systems, including ballasts for fluorescent lamps
  • Telecommunication power systems
  • Industrial power equipment

Technical Specifications

The LT1248IS features a robust design encapsulated in a thermally efficient package. It operates over an extended temperature range, making it suitable for industrial environments. The IC also offers a frequency range that can be adjusted to optimize performance for specific applications.

Conclusion

In summary, the LT1248IS from Linear Technology is a versatile and efficient solution for power factor correction. Its ability to deliver high power quality makes it an indispensable component for designers looking to enhance the performance and regulatory compliance of their power systems. As a part of Linear Technology's extensive product lineup, the LT1248IS stands out for its reliability, efficiency, and advanced control features.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess