EN
  • EN
  • DE

VND05BSP13TR

Part No VND05BSP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Family Name VND05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3299-6, 497-3299-2-NDR, 497-3299-1-NDR, 497-3299-2, 497-3299-1
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938718-VND05BSP13TR
Ultra Librarian 3D Model Ultra Librarian VND05BSP13TR CAD Model

Description

The VND05BSP13TR from STMicroelectronics is a monolithic device designed for driving resistive or inductive loads with one side connected to ground. This high-side driver is part of the VIPower M0-5 family, which is known for its efficiency and reliability in handling high-power loads in automotive and industrial applications.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The device includes a vertical current flow power MOSFET with on-state resistance, providing efficient current flow and power dissipation.
  • High Voltage Capability: It can handle load voltages up to 36V, making it suitable for 12V, 24V systems and capable of withstanding high voltage transients.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
  • Current Limitation: With its current limitation capabilities, the VND05BSP13TR prevents excessive current from damaging the system.
  • Open Load Detection: The open load detection in the off state allows the system to identify a broken load circuit, which is critical for maintaining system integrity.
  • Fast Demagnetization of Inductive Loads: The device is capable of handling the demagnetization of inductive loads rapidly and efficiently.
  • Protection Against Loss of Ground: It includes features to protect against the loss of ground, ensuring the device remains operational even under fault conditions.

Applications

The VND05BSP13TR is particularly suitable for a range of applications, including but not limited to:

  • Automotive applications such as driving lamps, fans, heaters, and other car body functions.
  • Industrial automation systems where reliable high-side switching is required.
  • DC motor driving where precise control and protection are necessary.

Package and Quality

Encased in a PowerSSO-10 package, the VND05BSP13TR is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB design. This device is fully compliant with the RoHS directive, and is qualified following the AEC-Q100 standards for automotive electronic components, ensuring high reliability and performance under harsh conditions.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess