Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 6V ~ 26V
Supply Voltage Not Required
Current - Output (Maximum) 1.6A
Rds On 200mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Heptawatt-7 (Vertical, Bent and Staggered Leads)
Supplier Device Package 7-HEPTAWATT
Family Part Number VND05B
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1279570-VND05B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND05B CAD Model

Description

The VND05B from STMicroelectronics is a monolithic device designed as a high-side driver for automotive and industrial applications. This robust and efficient component is part of the VIPower M0-5 family, which is renowned for its ability to drive inductive, resistive, or capacitive loads with outstanding performance and reliability.

Key Features

  • High-Side Switch: The VND05B operates as a high-side switch, enabling power to be applied to loads that are grounded permanently. This feature is particularly beneficial for safety in automotive environments where the load must be connected directly to the chassis ground.
  • On-Chip Protection: The device includes intelligent on-chip protection features such as overtemperature shutdown, overload and short-circuit protection, and under-voltage shutdown. These features ensure the longevity and reliability of both the driver and the system it controls.
  • Diagnostic Functions: Diagnostic feedback via the status pin allows for immediate system diagnostics, which is crucial for maintaining system integrity and preventing damage to other components.
  • Low Standby Power Consumption: With a focus on energy efficiency, the VND05B ensures low standby power consumption, making it an ideal choice for battery-operated applications.
  • High Current Capability: The device is capable of handling high current loads, making it suitable for driving a wide range of actuators and high-power devices.

Applications

The versatility of the VND05B allows it to be used in various applications across the automotive and industrial sectors. It is commonly used in:

  • Automotive lighting systems
  • Automotive interior functions
  • Engine management systems
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to providing high-quality products that meet the stringent requirements of the automotive industry. The VND05B is no exception, offering exceptional thermal performance and designed to withstand the harsh conditions typically found in automotive and industrial environments.

With the VND05B, designers and engineers can expect a high-performance, reliable solution that simplifies the driving of high-side loads and enhances overall system robustness.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Infineon Technologies
IC HIGH SIDE PWR SWITCH T0263-5 / Current Limit SW 1-IN 1-OUT -10V to 16V 2.3A Automotive 5-Pin(4+Tab) TO-220AB SMD T/R
Lowest to $5.9849
ECAD model for BTS409L1E3062ABUMA1
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention