EN
  • EN
  • DE

VNB35NV04

Part No VNB35NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFETII 40V 30A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 13 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D2PAK
Win Source Part Number 054200-VNB35NV04
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNB35NV04 CAD Model

Description

Introducing the VNB35NV04 Fully Autoprotected Power MOSFET

The VNB35NV04 from STMicroelectronics is a cutting-edge, fully autoprotected Power MOSFET designed to deliver high-performance and reliability for a wide range of applications. This device integrates advanced technology to ensure efficient power management and protection for electronic circuits.

Key Features

  • High Current Capability: The VNB35NV04 is capable of handling continuous current up to 30A, making it suitable for heavy-duty operations.
  • Low On-resistance: With an exceptionally low on-resistance of just 0.04 ohms, this MOSFET ensures minimal power loss and improved efficiency.
  • Thermal Protection: It includes an embedded thermal shutdown feature to prevent overheating, thus enhancing the longevity of the device.
  • Short-circuit Protection: The device is equipped with current limiting functionality, safeguarding it and the system against short-circuit conditions.
  • Overvoltage Clamp: An integrated clamp protects against destructive voltage spikes, ensuring stable operation under harsh conditions.
  • ESD Protection: Electrostatic Discharge (ESD) protection is built-in, which is critical for maintaining the integrity of the device during handling and operation.
  • Diagnostic Feedback: The VNB35NV04 offers a status feedback feature, allowing for real-time monitoring of the device's operation.

Applications

The robustness and versatility of the VNB35NV04 make it an excellent choice for a variety of applications, including:

  • Automotive systems
  • DC motor control
  • Power management solutions
  • Robotics and industrial automation
  • LED lighting systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the VNB35NV04 is no exception. Manufactured to meet the highest standards, this Power MOSFET is designed for durability and consistent performance, making it a reliable component for any power-sensitive design.

With its advanced protection features, the VNB35NV04 not only protects itself but also the system it is a part of, ensuring that both the device and the application are safeguarded against a variety of electrical hazards. Whether you're designing for automotive, industrial, or consumer electronics, the VNB35NV04 brings efficiency, reliability, and protection to your projects.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6419 $58.2704
39+ $2.9882 $116.5398
60+ $2.8949 $173.6940
83+ $2.8015 $232.5245
107+ $2.7082 $289.7774
143+ $2.4280 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess