EN
  • EN
  • DE

VNB10N07TR-E

Part No VNB10N07TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 18V 120A Automotive 3-Pin(2+Tab) D2PAK T/R / MOSFET OMNI N-CH 70V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 55V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 100 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package D2PAK
Win Source Part Number 134027-VNB10N07TR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VNB10N07
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VNB10N07TR-E CAD Model

Description

Product Overview: VNB10N07TR-E

The VNB10N07TR-E is a robust and efficient MOSFET from STMicroelectronics, designed to cater to a wide range of applications requiring high power and efficiency. This product is part of STMicroelectronics' OMNIFET II™ family, which is renowned for its superior performance and reliability in power management tasks.

Key Features

  • Device Type: This product is a surface-mount N-channel enhancement-mode vertical DMOS FET.
  • Voltage Rating: The VNB10N07TR-E is rated for a drain-source voltage (VDS) of 70V, making it suitable for mid-range power applications.
  • Current Handling: It can handle continuous drain current (ID) up to 10A, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: The MOSFET features a low on-resistance (RDS(on)), which translates to reduced power loss and improved efficiency.
  • Thermal Performance: With an excellent thermal performance, it ensures reliability even under high temperature operating conditions.
  • Protection Features: It includes built-in protection such as over-temperature shutdown, current limiting, and active clamp to safeguard the MOSFET from potential damage.
  • Logic Level Compatible: The device is compatible with 5V logic levels, making it easy to interface with microcontrollers and other logic devices.

Applications

The VNB10N07TR-E is versatile and can be used in various applications including, but not limited to:

  • Automotive applications such as motor driving and power management systems.
  • Switching regulators and DC-DC converters for power supply designs.
  • Load switch applications for power distribution and management.
  • High-efficiency power management in consumer electronics.

Quality and Reliability

STMicroelectronics ensures that the VNB10N07TR-E meets the highest quality and reliability standards. The product is RoHS compliant and adheres to international manufacturing standards. With its robust design and built-in protection features, the VNB10N07TR-E is a reliable choice for designers and engineers looking for a high-performance power MOSFET.

For detailed specifications, application circuits, and additional information, customers are encouraged to refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6633 $51.2862
34+ $3.0058 $102.1972
52+ $2.9119 $151.4188
71+ $2.8179 $200.0709
92+ $2.7240 $250.6080
123+ $2.4422 $300.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess