EN
  • EN
  • DE

VN800PS-E

Part No VN800PS-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Thermal shutdown protection and diagnosis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 700mA
Rds On (Typ) 135 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1279541-VN800PS-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN800PS
Introduction Date March 25, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN800PS-E CAD Model

Description

Introducing the VN800PS-E from STMicroelectronics

The VN800PS-E is a cutting-edge power management integrated circuit designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This high-performance device is specifically tailored for automotive applications, providing robust and efficient control of various loads within a vehicle's electrical system.

Key Features

  • High-Side Driver: The VN800PS-E operates as a high-side driver, which means it is used to switch power to loads from the positive side of the circuit. This is particularly useful in automotive environments where grounding is common, and switching on the positive side can help prevent issues related to ground disturbances.
  • Octal Channel Output: With eight output channels, this device can control multiple loads, making it versatile and suitable for complex automotive systems that require the simultaneous management of various functions.
  • Output Current Limitation: Each channel of the VN800PS-E is designed with current limitation to protect the system from overcurrent conditions, ensuring safety and reliability in operation.
  • Thermal Shutdown: To prevent damage from overheating, the VN800PS-E is equipped with a thermal shutdown feature that deactivates the output if the junction temperature exceeds a safe threshold.
  • Diagnostic Functions: The device includes diagnostic capabilities to detect open load in OFF-state, short to Vcc, and loss of ground, which helps in quick troubleshooting and system maintenance.
  • Low Standby Current: Energy efficiency is a key consideration, and the VN800PS-E boasts a low standby current, making it ideal for applications where power conservation is critical.

Applications

Designed to meet the rigorous demands of the automotive industry, the VN800PS-E is perfect for driving resistive, inductive, and capacitive loads. Typical applications include control of lamps, motors, and other actuators within the vehicle. Its robustness and versatility also make it suitable for industrial automation tasks that require reliable high-side switching.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VN800PS-E is no exception. It is manufactured to meet strict industry standards, ensuring performance and durability in the challenging conditions of automotive and industrial environments. With the VN800PS-E, designers and engineers can expect a reliable solution for their power management needs.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2236 $61.1800
120+ $1.0041 $120.4920
180+ $0.9727 $175.0860
250+ $0.9413 $235.3250
320+ $0.9099 $291.1680
425+ $0.8158 $346.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess