EN
  • EN
  • DE

VN750-B513TR

Part No VN750-B513TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGHSIDE 6A P2PAK-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P2PAK
Win Source Part Number 1117364-VN750-B513TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN750-B513TR CAD Model

Description

The VN750-B513TR from STMicroelectronics is a robust, high-side driver designed for automotive and industrial applications. This advanced device is part of the VIPower M0-3 family and is engineered to drive inductive, resistive, or capacitive loads with one side connected to ground. Its versatility makes it suitable for a wide range of applications including but not limited to driving lamps, solenoids, or resistive loads in smart power distribution systems.

Key Features

  • Integrated Design: The VN750-B513TR integrates vertical current flow power MOSFET technology with intelligent circuitry to provide efficient and reliable performance.
  • High Current Capability: With a maximum operating current of 6 A, this high-side driver can handle significant loads, making it ideal for a variety of power management tasks.
  • Thermal Protection: The device includes overtemperature shutdown with auto-restart to ensure protection against overheating, thereby enhancing system reliability.
  • Load Current Limitation: To prevent damage from overcurrent conditions, the VN750-B513TR features active current limitation.
  • Diagnostic Functions: Integrated diagnostic capabilities provide feedback on load status, open load detection in OFF state, and overtemperature indication, allowing for advanced monitoring and control.
  • Package: The device comes in a compact and robust PowerSSO-12 package, ensuring space-saving installation and solid mechanical robustness.

Applications

The VN750-B513TR is particularly well-suited for automotive environments, where its resilience and high performance are essential for applications such as headlight control, interior lighting, or engine management systems. Additionally, its reliability and diagnostic features make it an excellent choice for industrial automation, where consistent operation and system uptime are critical.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the VN750-B513TR is no exception. This high-side driver is built to meet the stringent requirements of the automotive industry, including compliance with the ISO 26262 standard for functional safety. Customers can trust in the VN750-B513TR for its performance and durability in the most demanding conditions.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1494 $64.4820
70+ $1.7636 $123.4520
105+ $1.7085 $179.3925
140+ $1.6534 $231.4760
185+ $1.5983 $295.6855
245+ $1.4329 $351.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess