EN
  • EN
  • DE

VN7010AJTR-E

Part No VN7010AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 130A Automotive 16-Pin PowerSSO EP T/R / IC DVR HIGH-SIDE 1CH POWERSSO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 65A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 111193-VN7010AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VN7010AJ-E
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VN7010AJTR-E CAD Model

Description

STMicroelectronics VN7010AJTR-E High-Side Driver

The VN7010AJTR-E is a cutting-edge, high-side driver manufactured by STMicroelectronics, designed to deliver robust and efficient performance in a wide range of automotive and industrial applications. This device is part of the VIPower M0-7 series and is specifically engineered to handle high-power loads with precision and reliability.

Key Features

  • Integrated Design: The VN7010AJTR-E integrates the control section and the power stage on the same chip, which simplifies the design and reduces the component count in the application circuit.
  • High Voltage Capability: It can withstand voltages up to 28V, making it suitable for 12V automotive systems, including those that experience voltage spikes during operation.
  • Current Limitation: The device includes current limitation to protect against overcurrent conditions, enhancing the overall safety and longevity of the system.
  • Thermal Shutdown: A thermal shutdown feature with auto-restart ensures protection against overheating, further safeguarding the device and the load it controls.
  • Diagnostic Functions: The VN7010AJTR-E provides various diagnostic functions, including load current sense, to monitor the status of the driven load.
  • Low Standby Current: It is designed to have a low standby current, which is crucial for reducing power consumption, especially in battery-powered applications.

Applications

The VN7010AJTR-E is versatile and can be used in a variety of applications, such as:

  • Automotive applications including body control modules, lighting, and smart junction boxes.
  • Driving resistive, inductive, and capacitive loads.
  • Industrial automation systems requiring reliable high-side switching.

Package and Quality

The VN7010AJTR-E comes in a compact and robust PowerSSO-16 package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. The device is qualified according to AEC-Q100 standards, which guarantees its suitability for automotive-grade applications. With its advanced features and high reliability, the VN7010AJTR-E from STMicroelectronics is an excellent choice for designers seeking a high-performance high-side driver.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,202 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess