EN
  • EN
  • DE

VN5E050AJ-E

Part No VN5E050AJ-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW M0-5 SGL 27A ANLG PWRSSO12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 1117353-VN5E050AJ-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E050AJ-E CAD Model

Description

STMicroelectronics VN5E050AJ-E: High-Efficiency Power MOSFET

The VN5E050AJ-E from STMicroelectronics is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of the VIPower M0-5 family, which is renowned for its innovative technology in smart power solid-state relays.

Constructed with STMicroelectronics' proprietary VIPower technology, the VN5E050AJ-E offers an impressive on-state resistance (RDS(on)) of only 5 mΩ at a gate drive of 10V, which significantly reduces power losses and enhances overall system efficiency. This feature makes it an ideal choice for high-performance power switching applications.

The VN5E050AJ-E is encapsulated in a compact and robust PowerSSO-12 package, which ensures a minimal footprint on the PCB while providing excellent thermal performance. The package is designed to handle high current with ease, making it suitable for automotive and industrial applications where space and thermal management are critical.

With an integrated current-sensing feature, the VN5E050AJ-E simplifies circuit design by providing real-time feedback on load current, thus enabling more accurate control and protection of the power system. Additionally, the device is equipped with over-temperature protection, which safeguards the system against thermal overload conditions.

The MOSFET is designed to operate over a broad voltage range, with a maximum drain-source voltage (VDSS) of 55V, making it versatile for use in 12V, 24V, and 48V systems. Its fast switching capabilities ensure that it can handle high-frequency operations with minimal switching losses.

Applications for the VN5E050AJ-E are diverse and include automotive systems such as engine control units, headlights, and fans, as well as industrial applications like motor drives, power management systems, and LED lighting solutions. Its robustness and reliability are further underscored by its compliance with the stringent automotive qualification standard AEC-Q100, which guarantees performance under harsh environmental conditions.

In summary, the VN5E050AJ-E from STMicroelectronics is a highly efficient and reliable power MOSFET that offers an excellent balance between performance and size, making it an optimal choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess