EN
  • EN
  • DE

VN540-E

Part No VN540-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HIGHSIDE PENTAWATT-5 VERT / Current Limit SW 1-IN 1-OUT to 8A 5-Pin(5+Tab) PENTAWATT V Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Interface On/Off
Voltage - Load 10 V ~ 36 V
Current - Output (Maximum) 2.8A
Rds On (Typ) 50 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TJ)
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT
Win Source Part Number 799125-VN540-E
Popularity Medium
Supply and Demand Status Limited
Family Name VN540
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VN540-E CAD Model

Description

The VN540-E is a robust high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This versatile component is particularly suited for automotive applications and various industrial control systems where reliability and efficiency are paramount.

Key Features

  • High Voltage Capability: The VN540-E is capable of handling a wide range of operating voltages, making it suitable for diverse automotive and industrial applications.
  • Current Limitation: With an integrated current limitation feature, the VN540-E provides protection against overcurrent conditions, ensuring the longevity and stability of the system it is a part of.
  • Thermal Shutdown: The inclusion of a thermal shutdown mechanism prevents the device from overheating, thereby maintaining optimal performance and safety.
  • Open Load Detection: The device can detect when a load is disconnected in an ON-state condition, which is critical for fault diagnosis and system maintenance.
  • Fast Demagnetization of Inductive Loads: The VN540-E is engineered to handle the demagnetization of inductive loads efficiently, which is essential for applications involving motors or solenoids.
  • Under Voltage Shutdown: With an under voltage shutdown feature, the VN540-E ensures that the device operates within its specified voltage range, safeguarding the system against voltage drops.

Applications

The VN540-E is primarily used in the automotive industry for controlling various functions such as lights, fans, heaters, and motors. Its reliability also makes it a good fit for industrial applications, including automation systems, where precise control and protection of high-side switches are necessary.

Technical Specifications

Parameter Value
Supply Voltage 5.5V to 36V
Output Current (Continuous) 2.5A
Operating Temperature Range -40°C to 150°C

With its robust design and comprehensive protection features, the VN540-E from STMicroelectronics is an ideal choice for designers looking to implement a reliable high-side switch in their systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess