EN
  • EN
  • DE

VN808TR-E

Part No VN808TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-PowerBSSOP (0.433", 11.00mm Width)
Case / Package PowerSO-36, Bottom Pad
Family Name VN808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4496-6, VN808TRE, 497-4496-1, 497-4496-2
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938715-VN808TR-E
Ultra Librarian 3D Model Ultra Librarian VN808TR-E CAD Model

Description

The VN808TR-E from STMicroelectronics is an innovative high-side driver that is part of the VIPower M0-7 series. This device is designed to drive a wide range of loads, including lamps, solenoids, and resistive loads in automotive and industrial applications. The VN808TR-E is particularly suited for applications that require high reliability and efficiency.

Key Features

  • Multiple Channels: The VN808TR-E features an 8-channel high-side driver, allowing it to manage multiple loads independently.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, it is versatile for various applications and can withstand voltage surges typical in automotive environments.
  • Current Limitation: Each channel has its own current limitation, which helps in protecting the device and the load from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect itself from overheating, thus ensuring a longer operational life.
  • Diagnostic Functions: The VN808TR-E provides extensive diagnostics via a multiplexed output for efficient fault detection and management.
  • Low Standby Current: The standby current is minimized to reduce power consumption when the device is not actively driving loads.

Applications

The VN808TR-E is well-suited for a variety of applications, especially where multiple high-side driving channels are required:

  • Automotive lighting control
  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Home automation and smart building systems

Quality and Reliability

STMicroelectronics ensures that the VN808TR-E meets the highest quality and reliability standards. The device is qualified following the AEC-Q100 standards, which are critical for automotive-grade components. Additionally, the VN808TR-E is housed in a PowerSSO-24 package that offers a compact footprint while ensuring good thermal performance.

With its robust design and advanced features, the VN808TR-E is a smart choice for designers looking for a reliable high-side driver solution capable of handling multiple loads with precision and efficiency.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4131 $52.9572
28+ $3.6210 $101.3880
43+ $3.5078 $150.8354
59+ $3.3947 $200.2873
77+ $3.2815 $252.6755
102+ $2.9421 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess