EN
  • EN
  • DE

VN5160S-E

Part No VN5160S-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGHSIDE AUTO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.8A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 037383-VN5160S-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5160S-E CAD Model

Description

Introducing the VN5160S-E High-Side Driver from STMicroelectronics

The VN5160S-E is a sophisticated automotive-grade high-side driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to drive automotive applications with high efficiency and reliability. The VN5160S-E is part of the VIPower M0-7 series, which are intelligent, high-side power switches designed to drive a wide range of automotive loads.

Key Features

  • High-Side Switch: The VN5160S-E operates as a high-side switch, ensuring safe operation by providing power to the load from the supply side, which helps in protecting against short circuits and other electrical faults.
  • Current Rating: With a continuous current rating of up to 16A, this device is capable of powering a wide array of automotive loads, from simple lights to more complex modules.
  • MultiSense Analog Feedback: It includes an integrated MultiSense analog feedback function that provides detailed diagnostics such as load current, voltage, and temperature sensing.
  • High Voltage Capability: The VN5160S-E can handle a wide range of operating voltages, making it suitable for 12V automotive systems and ensuring it can withstand the rigors of automotive power supply fluctuations.
  • Thermal Shutdown: To prevent overheating, the device features thermal shutdown protection, ensuring long-term reliability and safety in operation.
  • Overcurrent and Overvoltage Protection: The driver includes protection features that guard against overcurrent and load dump overvoltage conditions, further enhancing its robustness.

Applications

The VN5160S-E is ideal for driving a variety of resistive, inductive, and capacitive loads, including:

  • Automotive lighting systems (headlights, taillights, etc.)
  • Controlled motors (window lifters, fans)
  • Heating resistors
  • Automotive infotainment systems

With its advanced technology and comprehensive protection features, the VN5160S-E provides a reliable and efficient solution for modern automotive power management. Its robust design ensures performance and longevity, making it a preferred choice for automotive manufacturers and suppliers globally.

For detailed specifications and application support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5092 $50.9200
210+ $0.4764 $100.0440
330+ $0.4600 $151.8000
470+ $0.4271 $200.7370
610+ $0.4107 $250.5270
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,180 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess