EN
  • EN
  • DE

VN02H

Part No VN02H
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HIGHSIDE PENTAWATT5 VERT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 400 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 5-PENTAWATT
Win Source Part Number 130168-VN02H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN02H CAD Model

Description

The VN02H from STMicroelectronics is a robust, high-side driver that is part of the VIPower family. It is designed to deliver outstanding performance in driving high-current loads in automotive and industrial applications. This device is particularly well-suited for driving lamps, solenoids, or resistive and inductive loads, making it a versatile component for a wide range of high-side switching applications.

Key Features

  • High Voltage Capability: The VN02H can handle high supply voltages, making it suitable for automotive systems that require a wide operating voltage range.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of the device, it comes with an integrated thermal shutdown feature that protects it from overheating.
  • Current Limitation: The built-in current limitation helps to prevent damage to the device and the load in the event of a fault or excessive power draw.
  • Open Load Detection: The VN02H can detect when a load is disconnected, even when the driver is off, which enhances the safety and diagnostic capabilities of the system.
  • Fast Demagnetization of Inductive Loads: It is capable of handling the demagnetization of inductive loads quickly and efficiently, minimizing stress on the system.
  • Under-voltage and Overvoltage Shutdown: The driver includes protection against both under-voltage and overvoltage, ensuring stable operation under varying electrical conditions.

Applications

The VN02H is suitable for a variety of applications, particularly in the automotive sector, such as:

  • Fog light and headlight control
  • Engine control units
  • Body control modules
  • Car battery management systems

This high-side driver is also well-suited for industrial applications where reliable high-side switching is necessary. Its robustness and built-in protection features make the VN02H an excellent choice for designers looking for a high-performance driver capable of meeting the stringent requirements of automotive and industrial environments.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess