EN
  • EN
  • DE

VK05CFL-E

Part No VK05CFL-E
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description VK05CFL Series 520 V 1.5 A SMT Electronic Driver for CFL Application - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Nominal Supply Current 4 mA
Number of Drivers 1
Operating Supply Voltage 22 V
Output Current 1.5 A
RoHS Compliant
Win Source Part Number 1103910-VK05CFL-E
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VK05CFL-E CAD Model

Description

The VK05CFL-E, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance product designed to meet the rigorous demands of modern electronic applications. This device is a testament to STMicroelectronics' commitment to providing advanced technology solutions that enhance the functionality and efficiency of electronic systems.

Key Features

  • High Precision: The VK05CFL-E is engineered for accuracy, ensuring reliable performance in applications where precision is critical.
  • Durability: Built to withstand harsh conditions, the product is suitable for use in environments that challenge the integrity of electronic components.
  • Low Power Consumption: With energy efficiency in mind, the VK05CFL-E is optimized for low power operation, helping to extend the life of battery-powered devices.
  • Compact Design: The small form factor of the VK05CFL-E makes it an ideal choice for space-constrained applications, without compromising on power or functionality.

Applications

The versatility of the VK05CFL-E allows it to be integrated into a wide array of applications. It is especially suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The VK05CFL-E is designed with technical specifications that ensure compatibility and superior performance in various applications. Some of its notable specifications include:

  • Voltage rating
  • Current capacity
  • Operating temperature range
  • Package type

Quality and Reliability

STMicroelectronics is known for its stringent quality control measures, and the VK05CFL-E is no exception. Each unit is subjected to rigorous testing to guarantee that it meets the high standards of quality and reliability that customers expect from STMicroelectronics.

Support and Resources

Customers choosing the VK05CFL-E benefit from STMicroelectronics' extensive support network. A wealth of resources, including technical documentation, application notes, and design tools, are available to assist in the integration and use of the VK05CFL-E in various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess