EN
  • EN
  • DE

P8088

Part No P8088
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266731-P8088
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8088 CAD Model

Description

The Intel P8088 is an 8-bit microprocessor with a 16-bit instruction set and an 8-bit external data bus, designed by Intel. It's a cost-reduced version of the Intel 8086, which had a full 16-bit data bus. The 8088 was used in the original IBM PC, making it a significant processor in the history of personal computing.

Applications:

  • Personal Computers: Found in early IBM PCs and compatibles.
  • Embedded Systems: Used in industrial control systems and other embedded applications of the time.
  • Early Game Consoles: Some early gaming systems utilized the 8088.
  • Instrumentation: Employed in test equipment and measurement devices.
  • Robotics: Used in early robotic control systems.

Features:

  • 8-bit Data Bus: Allows for cost-effective interfacing with peripherals.
  • 16-bit Instruction Set: Provides a more powerful set of instructions compared to 8-bit processors.
  • 1MB Addressable Memory: Can address up to 1MB of RAM.
  • Clock Speed: Typically operated at clock speeds of 4.77 MHz in the original IBM PC.
  • Segmented Memory Architecture: Uses a segmented memory model.
  • Interrupt Handling: Supports hardware and software interrupts.

Benefits:

  • Cost-Effective: Lower cost compared to the full 16-bit 8086 due to the 8-bit data bus.
  • Wide Adoption: Used in the original IBM PC, leading to a large software base and industry support.
  • Software Compatibility: Compatible with software written for the 8086 (with some performance considerations).
  • Adequate Performance: Provided adequate performance for early personal computing applications.

Additional Details:

The Intel P8088 uses a multiplexed address and data bus to reduce the pin count. It utilizes a segmented memory architecture, requiring careful management of segment registers. It supported DMA (Direct Memory Access) for high-speed data transfer. It's a historic processor that played a key role in the development of personal computing.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess