EN
  • EN
  • DE

VIPER53SP-E

Part No VIPER53SP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM CM POWERSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage - Operating 8.4 V to 19 V
Frequency - Switching Up to 300kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TC)
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 144447-VIPER53SP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER53SP-E CAD Model

Description

Introducing the VIPER53SP-E from STMicroelectronics

The VIPER53SP-E is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile and robust device is part of the VIPer Plus family and is specifically engineered to deliver high-performance power conversion with minimal external components. It is an ideal solution for a wide range of applications, including adapters, power supplies, and other electrical devices requiring efficient AC/DC conversion.

Key Features

  • High Voltage Capability: The VIPER53SP-E operates at a supply voltage up to 18V, making it suitable for handling higher power applications with ease.
  • Integrated Power MOSFET: This device includes an 800V avalanche-rugged power MOSFET with a typical RDS(on) of 3.7Ω, enabling efficient power handling and reduced energy loss.
  • Pulse Frequency Modulation (PFM) Operation: The PFM mode ensures high efficiency over a wide range of loads, contributing to energy savings and improved thermal performance.
  • Low Standby Power Consumption: With its ability to minimize power usage when in standby mode, the VIPER53SP-E is excellent for applications with strict energy-saving requirements.
  • Overcurrent and Overvoltage Protection: The built-in protections safeguard the device and the system against potential damage from unexpected electrical events.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the longevity and reliability of both the IC and the application it powers.

Applications

The VIPER53SP-E is designed to be flexible and is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • LED lighting applications
  • AC/DC adapters for consumer electronics
  • Standby and auxiliary power supplies

Whether you're developing a new power supply design or upgrading an existing one, the VIPER53SP-E offers a compact, efficient, and reliable solution that meets the stringent requirements of modern electronic applications. Its ease of integration and comprehensive feature set make it a top choice for designers looking to optimize performance while reducing overall system costs.

For detailed specifications, application notes, and further information, visit the STMicroelectronics website or contact their support team to ensure your design leverages the full capabilities of the VIPER53SP-E.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6754 $51.0786
22+ $4.6568 $102.4496
34+ $4.5112 $153.3808
46+ $4.3657 $200.8222
60+ $4.2202 $253.2120
80+ $3.7836 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess