EN
  • EN
  • DE

VIPER50A-22-E

Part No VIPER50A-22-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM PENTAWATT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Case / Package 5-PENTAWATT
Mounting Surface Mount
Win Source Part Number 128686-VIPER50A-22-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VIPER50A-22-E CAD Model

Description

STMicroelectronics VIPER50A-22-E: High-Voltage Converter

The VIPER50A-22-E from STMicroelectronics is a robust and versatile high-voltage converter integrated circuit that is designed to deliver exceptional performance for a wide range of applications. This device is part of the VIPer Plus family, known for its energy-efficient solutions in power conversion. The VIPER50A-22-E is particularly suitable for switched-mode power supplies and power conversion systems that require a compact, efficient, and reliable power source.

Key Features

  • Integrated Power MOSFET: The VIPER50A-22-E comes with an 800V avalanche-rugged power MOSFET, ensuring high-voltage capability and improved power efficiency.
  • Quasi-Resonant Operation: It operates in quasi-resonant mode, which reduces electromagnetic interference (EMI) and increases efficiency, especially beneficial in noise-sensitive applications.
  • Multiple Protection Features: The device includes several protection mechanisms such as thermal shutdown, overvoltage protection, overload protection, and hysteresis for enhanced safety and reliability.
  • Adjustable Operating Frequency: With an adjustable oscillator, users can set the operating frequency according to their specific application needs, allowing for flexible design options.
  • Low Standby Power Consumption: The VIPER50A-22-E is designed to consume minimal power in standby mode, making it ideal for applications that require energy-saving features.

Applications

The VIPER50A-22-E is suitable for a diverse range of applications, including:

  • SMPS (Switched-Mode Power Supplies)
  • Adapters and battery chargers
  • Consumer electronics such as TVs and audio equipment
  • Industrial power systems
  • LED lighting

With its combination of high-voltage capability, energy efficiency, and robust protection features, the VIPER50A-22-E is an excellent choice for designers looking to create reliable and high-performance power supply systems. Its flexibility and adaptability make it a valuable component in both commercial and industrial electronics.

STMicroelectronics' commitment to quality ensures that the VIPER50A-22-E meets the stringent requirements of today's electronic devices, providing a dependable solution for power conversion challenges.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6840 $117.8800
110+ $1.6309 $179.3990
150+ $1.5789 $236.8350
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess