STMicroelectronics P3NB100FP - Power MOSFET
The P3NB100FP from STMicroelectronics is a robust and efficient N-channel Power MOSFET designed to deliver high-performance switching applications. This device is part of STMicroelectronics' extensive MOSFET portfolio, known for its reliability and energy efficiency. The P3NB100FP is particularly suitable for high-speed switching applications, such as power supplies, converters, and motor control circuits.
Key Features
- High Voltage Capability: The P3NB100FP can handle high voltages, making it an excellent choice for applications that operate under elevated voltage conditions.
- Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal power loss during operation, leading to increased efficiency in your circuit designs.
- Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency power conversion systems.
- Improved Gate Charge: The optimized gate charge (QG) allows for reduced switching losses without compromising on the switching speeds.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh operating conditions.
Applications
- Switch Mode Power Supplies (SMPS)
- DC-to-AC Inverters
- DC-to-DC Converters
- Motor Control Drivers
- Lighting & Inductive Heating
- Automotive and High-Power Computing Applications
Product Specifications
The P3NB100FP is encapsulated in a TO-220FP package, which offers excellent thermal performance and is suitable for through-hole mounting. It boasts a drain-source voltage (VDSS) of 100V, which allows it to comfortably handle high voltage applications. The continuous drain current (ID) is rated at a significant level, ensuring the MOSFET can manage substantial current loads. Additionally, the product features a threshold voltage (VGS(th)) that is optimized for low voltage drive conditions.
STMicroelectronics' commitment to quality and performance is evident in the P3NB100FP, making it a reliable choice for designers looking to optimize their power management systems. With its combination of high voltage capability, low on-resistance, and fast switching speeds, the P3NB100FP stands out as a powerful component in a wide range of electronic applications.