EN
  • EN
  • DE

VIPER267KDTR

Part No VIPER267KDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 60kHz 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 1050V
Topology Buck, Boost, Buck-Boost, Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 11.5V ~ 23.5V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 20 W
Fault Protection Current Limiting, Over Load, Short Circuit
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number VIPER267
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19526-6,497-19526-2,497-19526-1
Standard Package 2,500
Win Source Part Number 1013104-VIPER267KDTR
Ultra Librarian 3D Model Ultra Librarian VIPER267KDTR CAD Model

Description

Introducing the VIPER267KDTR from STMicroelectronics

The VIPER267KDTR is a cutting-edge high-voltage converter smartly integrated with an 800 V avalanche-rugged power section, providing a compact and efficient solution for power supply designs. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this device is tailored for a wide range of applications, including home appliances, industrial control systems, and auxiliary power supplies.

At the heart of the VIPER267KDTR lies its robust power MOSFET with 800 V breakdown voltage, ensuring reliability and resilience in the face of high voltage spikes commonly found in industrial environments. This feature is particularly important for safeguarding the device against unforeseen electrical surges, thus extending the lifespan of the end product.

Efficiency is a key attribute of the VIPER267KDTR, as it employs a PWM control scheme that minimizes power dissipation and enhances overall system efficiency. This results in lower operating temperatures and improved thermal management, which is crucial for maintaining performance and safety in enclosed power supply units.

The VIPER267KDTR also boasts a range of built-in features that simplify design and enhance functionality. These include overvoltage protection, overload protection, thermal shutdown, and hysteresis. The inclusion of these protective features means that designers can reduce the number of external components required, leading to a more streamlined and cost-effective design process.

With its integrated high-voltage startup and sense FET, the VIPER267KDTR enables a very low standby power consumption, making it an excellent choice for applications that demand energy efficiency in standby mode. This is particularly beneficial for devices that must comply with stringent energy-saving regulations.

Designed for flexibility, the VIPER267KDTR comes in a compact package, the DPAK, which is suitable for automated assembly and helps reduce the overall footprint of the power supply unit. Whether for a new design or upgrading an existing power supply, the VIPER267KDTR from STMicroelectronics represents a reliable, efficient, and versatile solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6623 $58.1805
75+ $1.3640 $102.3000
115+ $1.3213 $151.9495
160+ $1.2787 $204.5920
205+ $1.2361 $253.4005
275+ $1.1082 $304.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess