EN
  • EN
  • DE

VIPER22AS-E

Part No VIPER22AS-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM SMPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 8 V to 38 V
Frequency - Switching 60kHz
Power (Watts) 7W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TC)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1117061-VIPER22AS-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER22AS-E CAD Model

Description

STMicroelectronics VIPER22AS-E: Energy-Efficient Switching Converter

The VIPER22AS-E from STMicroelectronics is a remarkable integrated circuit designed to deliver high performance in a compact package. It's a fixed frequency PWM converter that integrates a dedicated current mode control and a high voltage power MOSFET, making it an excellent choice for power supply applications requiring an efficient and reliable solution.

This versatile device is specifically engineered to simplify the design of low-power Switch Mode Power Supplies (SMPS), offering a cost-effective option for applications such as auxiliary power supplies, standby power supplies for TVs and monitors, and battery chargers. With its built-in features, the VIPER22AS-E reduces the number of external components necessary, which in turn minimizes the overall design footprint and cost.

Main Features of VIPER22AS-E

  • Integrated Power MOSFET: The VIPER22AS-E includes an 800V avalanche-rugged power MOSFET, allowing it to handle high surge voltages and enhancing the reliability of the end application.
  • Current Mode PWM Controller: The device operates with a fixed 60 kHz switching frequency, which helps to achieve a predictable performance across different loads and input voltages.
  • Low Power Standby Mode: It features a very low consumption under no-load condition, making it suitable for energy-saving requirements.
  • Thermal Shutdown: An integrated thermal shutdown protects the device from overheating, ensuring safe operation and a longer lifespan.
  • Overvoltage Protection: The VIPER22AS-E is equipped with overvoltage protection to guard against unexpected input voltage spikes.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents damage to the device and the power supply in the event of a fault condition.

With its robust design and comprehensive protection features, the VIPER22AS-E stands out as a reliable choice for designers looking to create efficient and compact power solutions. Its ease of use and high integration level make it a go-to component for a wide range of low-power applications.

Whether you're developing a new power supply or optimizing an existing design, the VIPER22AS-E by STMicroelectronics offers a blend of performance, efficiency, and reliability that can help elevate your product's capabilities.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8078 $50.5404
44+ $2.3039 $101.3716
68+ $2.2319 $151.7692
93+ $2.1599 $200.8707
120+ $2.0879 $250.5480
161+ $1.8719 $301.3759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess