EN
  • EN
  • DE

VIPER16LN

Part No VIPER16LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback 66kHz Tube 7-Pin PDIP / IC OFFLINE CONV PWM OVP OCP 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 238993
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPer plus
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck Buck-Boost Flyback
Voltage - Start Up 13V
Operating Supply Voltage 11.5 V ~ 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 10W
Fault Protection Current Limiting Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package 7DIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Related Products 732-3783 - FIXED IND 1MH 300MA 1.84 OHM TH
Win Source Part Number 038619-VIPER16LN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VIPER16
Introduction Date January 21, 2009
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VIPER16LN CAD Model

Description

STMicroelectronics VIPER16LN - High-Voltage Converter

The VIPER16LN from STMicroelectronics is a low-power, high-voltage, integrated switcher that combines an 800 V avalanche-rugged MOSFET with a leading-edge PWM controller. This compact and robust device is designed to deliver a cost-effective solution for offline power supplies within a power range of a few watts, typically up to 12 W. It is particularly well-suited for applications such as home appliances, auxiliary power supplies, and power adapters.

Key Features

  • High-Voltage Capability: With an 800 V rugged power section, the VIPER16LN is capable of withstanding high energy spikes and brownouts, ensuring reliable operation under harsh conditions.
  • Energy Efficiency: The device offers a very low quiescent current and a pulse frequency modulation under light load conditions, which significantly reduces the power consumption when the load demand is low.
  • Integrated Protections: The VIPER16LN comes with multiple protection features including thermal shutdown, overload protection, and hysteretic overcurrent protection, enhancing the safety and longevity of your power supply design.
  • Frequency Jittering: It includes frequency jittering to help in meeting the electromagnetic interference (EMI) regulatory standards.
  • Extended Temperature Range: The device is designed to operate over an extended junction temperature range from -40°C to 150°C, making it suitable for industrial-grade applications.
  • Minimal External Components: The VIPER16LN requires very few external components, facilitating a simplified and compact design for switch-mode power supplies.

Applications

The VIPER16LN is ideal for a wide range of applications, including:

  • SMPS for home appliances
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Battery chargers
  • AC-DC adapters

With its robust design and versatile features, the VIPER16LN by STMicroelectronics is a reliable choice for designers looking to create efficient and cost-effective power solutions. Its integrated features and protections make it a highly integrated solution that can reduce the complexity and size of the power supply, while maintaining high performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess