EN
  • EN
  • DE

VIPER16LD

Part No VIPER16LD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OTP 16-SOIC / Fixed frequency VIPerTM plus family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 13V
Voltage - Supply (Vcc/Vdd) 11.5V ~ 23.5V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Part Number Series VIPER16
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809604-VIPER16LD
Ultra Librarian 3D Model Ultra Librarian VIPER16LD CAD Model

Description

Overview of VIPER16LD from STMicroelectronics

The VIPER16LD is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, designed to deliver a compact and robust power solution for a wide range of applications. This integrated circuit combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip, offering an efficient and space-saving solution.

Key Features

  • Integrated 800 V avalanche-rugged power MOSFET: The VIPER16LD is capable of withstanding high voltage stress, making it suitable for fluctuating mains supplies and providing a reliable operation.
  • Adjustable switching frequency up to 200 kHz: This allows flexibility in the design to optimize transformer size and improve efficiency.
  • Current mode control: Offers excellent input voltage feedforward compensation and inherent pulse-by-pulse current limiting.
  • Multiple protection features: Includes overvoltage, overload, overtemperature, and short-circuit protections, ensuring safe operation under abnormal conditions.
  • Low standby power consumption: The VIPER16LD is designed to meet energy-saving regulations with its low-power characteristics in standby mode.

Applications

The VIPER16LD is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Switched-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting drivers
  • Standby power supplies for TVs or monitors
  • Auxiliary power supplies for home appliances

Advantages

By integrating the controller and MOSFET into a single package, the VIPER16LD minimizes component count, reduces board space requirements, and simplifies the power supply design process. Its robustness and comprehensive protection features make it an excellent choice for designers looking to create reliable and efficient power solutions for their electronic devices.

With its ability to deliver high performance while maintaining energy efficiency, the VIPER16LD from STMicroelectronics stands as a compelling choice for power supply design in both industrial and consumer electronics markets.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6864 $51.4800
180+ $0.5632 $101.3760
275+ $0.5456 $150.0400
380+ $0.5280 $200.6400
490+ $0.5104 $250.0960
660+ $0.4576 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,092 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess