EN
  • EN
  • DE

L6566B

Part No L6566B
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OVP OTP UVLO HV 16SOIC / Current Mode PWM Controller 800mA 107kHz 16-Pin SO N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14V
Operating Supply Voltage 8 V ~ 23 V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 300kHz
Fault Protection Current Limiting Over Load
Control Features Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Win Source Part Number 091587-L6566B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Imaging, Video & Vision
Family Name L6566B
Introduction Date August 20, 2007
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian L6566B CAD Model

Description

STMicroelectronics L6566B Multi-Mode Controller

The L6566B is a versatile and advanced multi-mode controller designed by STMicroelectronics, tailored for high-performance switch-mode power supplies (SMPS). This state-of-the-art controller is particularly suitable for applications such as adapters, LCD and PDP TV sets, and all SMPS up to a few hundred watts. The L6566B stands out with its ability to drive both low-side and high-side MOSFETs, providing design flexibility and efficiency.

One of the key features of the L6566B is its multi-mode operation, which includes quasi-resonant (QR) Zero-Voltage Switching (ZVS) at high power levels, and transition-mode (TM) at lower power levels. This capability allows for optimal efficiency across a wide range of loads, which is crucial for energy-saving applications and compliance with energy efficiency standards such as Energy Star or the European Code of Conduct (CoC).

The controller integrates a high-voltage startup circuit that ensures a reliable start-up sequence and reduces the number of external components required. Moreover, the L6566B provides several protection features to enhance system reliability. These include over-voltage, over-load, and over-temperature protections, as well as a brownout detector and a programmable soft-start function to prevent inrush current during startup.

Another remarkable feature is the burst-mode operation, which enables the power supply to achieve very low input power consumption at no-load or light-load conditions, thus ensuring low standby power consumption. The L6566B also supports the implementation of power factor correction (PFC) circuits, either as a standalone PFC controller or in combination with a downstream PWM controller, to create a highly efficient PFC+PWM controller system.

For designers looking for a robust and efficient solution for their SMPS designs, the L6566B from STMicroelectronics offers a compelling blend of features, performance, and reliability. Its versatility and energy-saving capabilities make it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5335 $53.6725
80+ $1.2583 $100.6640
125+ $1.2190 $152.3750
170+ $1.1797 $200.5490
220+ $1.1403 $250.8660
295+ $1.0224 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess