EN
  • EN
  • DE

VIPER15L

Part No VIPER15L
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Frequency - Switching 136kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7DIP
Mounting Through Hole
Win Source Part Number 407937-VIPER15L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER15L CAD Model

Description

The VIPER15L is a cutting-edge, high-voltage converter smartly engineered by STMicroelectronics, one of the leading names in semiconductor solutions. This product is part of the VIPerPlus family and is renowned for its remarkable energy efficiency and compact design, making it an ideal choice for a wide range of power supply applications.

Key Features

  • High-Voltage Capability: The VIPER15L operates at a high voltage range, with an 800V avalanche-rugged power section, providing a robust solution for fluctuating electrical environments.
  • Energy Efficient: It features a quasi-resonant conversion that minimizes switching losses and enhances overall efficiency, which is crucial for energy-saving applications.
  • Advanced Protection: This device includes multiple protection features such as overload protection, overvoltage and thermal shutdown, ensuring the safety and longevity of both the converter and the end application.
  • Low Standby Power: With its ability to maintain low power consumption in standby mode, the VIPER15L is particularly suitable for applications that require compliance with energy-saving regulations.
  • Flexibility: The VIPER15L is designed to be flexible in its applications, supporting both isolated and non-isolated configurations, which makes it versatile for a variety of design needs.

Applications

The VIPER15L is optimized for use in a diverse array of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • Standby power supplies for TVs and monitors
  • Auxiliary power supplies for home appliances
  • LED lighting drivers

Conclusion

STMicroelectronics' VIPER15L is an exceptional choice for designers looking for a high-performance, energy-efficient power conversion solution. Its robust design, coupled with its high efficiency and flexibility, makes it a standout product for a wide range of electronic applications. The VIPER15L is not just a component; it is a reliable foundation upon which power-efficient systems can be built, ensuring both performance and sustainability.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7572 $61.3004
17+ $7.1853 $122.1501
25+ $6.9612 $174.0300
35+ $6.7360 $235.7600
45+ $6.5119 $293.0355
60+ $5.8385 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess