EN
  • EN
  • DE

VIPER100

Part No VIPER100
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM PENTAWATT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 5-PENTAWATT
Mounting Surface Mount
Win Source Part Number 037597-VIPER100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VIPER100 CAD Model

Description

STMicroelectronics VIPER100 - High-Voltage Converter

The VIPER100 from STMicroelectronics is a cutting-edge, high-voltage converter that offers a compact and efficient solution for power supply applications. This device is part of the VIPerPlus family and is designed to provide a reliable and robust power conversion in a wide range of consumer, industrial, and lighting applications.

Key Features:

  • Integrated High-Voltage MOSFET: The VIPER100 integrates a powerful 700V avalanche-rugged MOSFET, enabling it to handle high voltage spikes and providing improved reliability.
  • Energy Efficient: With its advanced PWM (Pulse Width Modulation) control, the VIPER100 achieves excellent power efficiency, which helps in reducing energy consumption and heat dissipation.
  • Flexible Power Supply: The device supports a wide range of input voltages, making it versatile for various applications and enabling it to operate in different power environments.
  • Quasi-Resonant Operation: The quasi-resonant mode of operation reduces electromagnetic interference (EMI) and improves efficiency, especially at light loads.

Applications:

The VIPER100 is suitable for an array of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • LED lighting drivers
  • Standby and auxiliary power supplies

Advantages:

By incorporating the VIPER100 in your design, you benefit from:

  • A highly integrated solution that reduces external component count and simplifies circuit design.
  • Improved power efficiency, leading to cost savings over time due to reduced energy consumption.
  • Enhanced system reliability through the device's built-in protections, including overvoltage, overload, and thermal shutdown features.

The VIPER100 is a testament to STMicroelectronics' commitment to providing advanced, energy-efficient power solutions that meet the evolving needs of modern electronics. With its robust design and versatile application range, the VIPER100 is an ideal choice for designers looking to create compact, high-performance power supplies.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess