Microchip Technology AT27C08070PC Overview
The AT27C08070PC is a high-performance EPROM (Erasable Programmable Read-Only Memory) chip manufactured by Microchip Technology. This device is designed to offer a reliable and durable storage solution for firmware and software applications that require a stable and non-volatile memory source.
Key Features:
- Memory Capacity: The AT27C08070PC comes with an impressive 8-Megabit storage capacity, providing ample space for complex software and firmware storage needs.
- Access Speed: With an access speed of 70ns, this EPROM provides quick read capabilities, making it suitable for high-performance systems that demand fast data retrieval.
- Programming Voltage: It supports a programming voltage of 12.75V, ensuring a reliable programming process while maintaining data integrity.
- Package: The device is housed in a 32-lead, 0.600" wide, plastic DIP (Dual In-line Package), which is a common package type for easy PCB (Printed Circuit Board) mounting and handling.
- Operating Temperature: It operates within a temperature range of -40°C to +85°C, making it robust enough for use in a wide range of environmental conditions.
- Industry Standard: The AT27C08070PC is compatible with industry-standard programming equipment, which facilitates easy integration and programming by engineers and developers.
Applications:
The versatility of the AT27C08070PC EPROM makes it suitable for a wide array of applications, including:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Industrial control systems
- Medical equipment
Conclusion:
With its large storage capacity, fast access speed, and robust performance in various conditions, the Microchip Technology AT27C08070PC is an excellent choice for designers and engineers looking for a reliable non-volatile memory component. Its compatibility with standard programming tools and its durable design ensure that it can meet the needs of a broad spectrum of applications, making it a versatile and dependable solution for storing critical data and programs.