The HCF4516BE is a high-performance integrated circuit produced by STMicroelectronics, designed to serve as a versatile 4-bit binary up/down counter. This IC is part of the CMOS family, which is renowned for its low power consumption and high noise immunity. Its robust design and flexible functionality make it an ideal choice for a wide range of applications in the electronics industry, including but not limited to, computing systems, instrumentation, and digital signal processing.
Key Features
- Binary Counting: The HCF4516BE can perform precise 4-bit binary counting, making it suitable for digital counters and frequency dividers.
- Up/Down Counting Capability: It offers the flexibility to count in both ascending and descending order, providing versatility in control and measurement applications.
- Asynchronous Reset: The inclusion of an asynchronous reset input allows for the counter to be quickly reset to zero, which is essential for synchronous operations.
- Medium-Speed Operation: It is capable of operating at medium-speed, which is sufficient for a multitude of applications without compromising power efficiency.
- CMOS Technology: Utilizing CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-saving devices.
- Dual-In-Line Package: The device comes in a standard DIP package, making it easy to integrate into a variety of circuit boards.
Applications
The versatility of the HCF4516BE allows it to be used in a wide array of applications. It is particularly well-suited for:
- Programmable counters
- Frequency dividers and timers
- Sequential state machines
- General-purpose synchronous up/down counting operations
STMicroelectronics' commitment to quality and reliability is evident in the HCF4516BE, making it a trusted choice for professionals and hobbyists alike. With its combination of performance, efficiency, and ease of use, the HCF4516BE stands out as a valuable component for any digital logic circuit or system.