EN
  • EN
  • DE

VIPER06XSTR

Part No VIPER06XSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PWM 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 30kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SSO
Mounting Surface Mount
Win Source Part Number 1117054-VIPER06XSTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER06XSTR CAD Model

Description

The VIPER06XSTR is a high-performance offline converter from STMicroelectronics that integrates a PWM controller and a 700 V vertical power MOSFET in one package. This energy-efficient component is designed for switched-mode power supplies and is particularly suited for applications requiring a low power consumption in standby mode, such as home appliances, auxiliary power supplies, and power adapters.

Key Features

  • High-Voltage Capability: With an integrated 700 V rugged power section, the VIPER06XSTR is capable of sustaining high voltage levels, making it ideal for a wide range of input voltages.
  • Energy Efficiency: The device boasts a very low quiescent consumption under no-load conditions, and an excellent efficiency at light loads, thanks to its advanced burst-mode operation.
  • Enhanced Power Management: It includes a jittered switching frequency reducing EMI filter cost, and features such as soft-start, burst-mode operation, and under-voltage lockout with hysteresis.
  • Protection Features: The VIPER06XSTR ensures safe operation with its built-in protections against overvoltage, overload, short-circuit, and thermal shutdown with automatic restart.
  • Compact Design: Its SO-16N narrow form factor enables the design of compact power supplies, reducing the overall bill of materials and simplifying the PCB layout.

Applications

The VIPER06XSTR is versatile and can be used in a variety of applications, including:

  • SMPS for home appliances and smart meters
  • Auxiliary power supplies for white goods and industrial systems
  • Standby and auxiliary power supplies in TVs and monitors
  • AC/DC adapters for low power equipment

Technical Specifications

Some of the technical specifications of the VIPER06XSTR include an extended VDD voltage range (4.5 V to 30 V), a current capability of 30 mA, and a fixed 60 kHz switching frequency with frequency jittering for lower EMI.

For engineers and designers who require a reliable and efficient power conversion solution, the VIPER06XSTR offers a balance of performance, protection, and ease of design, making it a go-to choice for a wide array of low-power applications.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8187 $53.2155
150+ $0.6718 $100.7700
235+ $0.6508 $152.9380
320+ $0.6298 $201.5360
415+ $0.6088 $252.6520
550+ $0.5458 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess