EN
  • EN
  • DE

VIPER013LSTR

Part No VIPER013LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 10SSO / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tape & Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Supply Voltage - Operating 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 7 W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16575-1-ND,497-16575-1,497-16575-2-ND,497-VIPER013LSTR,497-VIPER013LSTRCT,497-16575-6-ND,497-16575-2,497-VIPER013LSTRDKR,497-16575-6
Standard Package 2,500
Win Source Part Number 1159741-VIPER013LSTR
Ultra Librarian 3D Model Ultra Librarian VIPER013LSTR CAD Model

Description

The VIPER013LSTR from STMicroelectronics is a cutting-edge offline converter that integrates a dedicated PWM controller with a high-voltage power MOSFET. Part of the VIPerPlus family, this device is designed to deliver a compact and efficient solution for power supply applications. It's particularly suitable for low-power applications that require a small form factor and minimal external components.

Key Features:

  • High-Voltage Capability: With an 800V avalanche-rugged power section, the VIPER013LSTR ensures robust operation even under harsh electrical environments, making it ideal for fluctuating mains supplies.
  • Energy Efficiency: Thanks to its advanced PWM controller, the device offers excellent power efficiency, which helps reduce energy consumption and heat generation in end applications.
  • Quasi-Resonant Zero-Voltage Switching: The quasi-resonant conversion allows for lower EMI emissions and improved efficiency by minimizing the switching losses associated with traditional hard-switched converters.
  • Adjustable Operating Frequency: The operating frequency can be adjusted externally, providing flexibility to designers to optimize the converter for specific application requirements.
  • Built-in Protection Features: The VIPER013LSTR includes multiple protection features such as overvoltage protection, overload protection, thermal shutdown, and hysteresis. These features enhance the safety and reliability of the end application.

Applications:

The versatility of the VIPER013LSTR makes it suitable for a wide range of applications. It is commonly used in:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers for consumer electronics
  • Standby power supplies
  • Auxiliary supplies for home appliances and industrial systems

Conclusion:

The STMicroelectronics VIPER013LSTR stands out for its combination of high integration, energy efficiency, and robust protection features. It is an excellent choice for designers looking to create reliable and compact power solutions. With its ease of use and flexible design options, the VIPER013LSTR helps to shorten the design cycle and speed up time-to-market for a wide array of power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3704 $52.1488
52+ $1.9450 $101.1400
80+ $1.8842 $150.7360
110+ $1.8234 $200.5740
142+ $1.7626 $250.2892
190+ $1.5803 $300.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess