EN
  • EN
  • DE

VB025MSP13TR

Part No VB025MSP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER PWR COIL 380V 10-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Case / Package 10-PowerSO
Win Source Part Number 1116903-VB025MSP13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VB025MSP13TR CAD Model

Description

Introducing the VB025MSP13TR High-Voltage Ignition Coil Driver

The VB025MSP13TR is a cutting-edge ignition coil driver power integrated circuit manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically designed to meet the rigorous demands of modern automotive ignition systems, providing a reliable and efficient solution for driving ignition coils in vehicles.

Key Features

  • High-Voltage Capability: The VB025MSP13TR operates with a supply voltage up to 40V, ensuring robust performance even under fluctuating battery voltage conditions.
  • Integrated Dual Channel: This component integrates two independent high-voltage channels, allowing for the simultaneous control of two ignition coils. This can lead to a more compact system design and reduced component count.
  • Diagnostic Functions: It includes built-in diagnostic features that provide feedback on the status of the ignition coil, including open load, short-circuit to battery, and over-temperature protection, enhancing the safety and reliability of the automotive ignition system.
  • Optimized Power Dissipation: The device is designed with low saturation voltage, minimizing power dissipation and improving overall system efficiency.
  • Surface-Mount Package: Packaged in a surface-mount PowerSSO-36, the VB025MSP13TR is suitable for high-density board designs and is optimized for thermal performance.

Applications

The VB025MSP13TR is ideal for a wide range of automotive applications, including:

  • Direct ignition coil driving for petrol engine management systems
  • Waste spark ignition systems
  • Transformer coil ignition systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VB025MSP13TR is no exception, with its robust design ensuring long-term reliability. This device is manufactured to meet the stringent standards of the automotive industry, including extended temperature ranges and resistance to harsh environments.

Conclusion

With its advanced features, the VB025MSP13TR from STMicroelectronics provides an effective solution for automotive ignition coil driving. Its integration capabilities, diagnostic functions, and high-voltage performance make it an essential component for modern vehicle ignition systems, ensuring optimal performance and reliability.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess