EN
  • EN
  • DE

USBUF02W6

Part No USBUF02W6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 22 OHM/47PF SMD / EMI Filter Low Pass RC-Circuit Gull Wing SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value -28dB @ 900MHz
Resistance - Channel (Ohms) 22
Values R = 22 Ohm, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 036181-USBUF02W6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USBUF02W6
Introduction Date April 10, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USBUF02W6 CAD Model

Description

The USBUF02W6 is a cutting-edge, integrated ESD protection device manufactured by STMicroelectronics, designed to safeguard high-speed data lines and USB interfaces from electrostatic discharge (ESD) threats. This compact and efficient solution is a must-have for modern electronic devices that require robust protection against the potentially damaging effects of ESD.

Key Features

  • High ESD Protection: The USBUF02W6 is capable of withstanding ESD discharges up to 15 kV, ensuring that your USB ports and connected devices are shielded from sudden electrical spikes.
  • Low Capacitance: With a very low line capacitance, this device preserves signal integrity and ensures high-speed data transmission without significant signal degradation, making it ideal for USB 2.0 and other high-speed interfaces.
  • Stand-off Voltage: The device operates with a stand-off voltage of 5.25 V, which is suitable for protecting 5 V bus lines.
  • Compact Package: The USBUF02W6 comes in an SOT-23-6L package, which is not only space-efficient but also allows for easy integration into existing PCB designs.
  • Low Leakage Current: It features an ultra-low leakage current that minimizes power loss, thereby enhancing the overall efficiency of the application it is used in.

Applications

The USBUF02W6 is versatile and can be used in a wide range of applications, including:

  • USB 2.0 power and data line protection
  • Protection for other high-speed data lines such as HDMI, IEEE 1394, and LVDS
  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics and peripherals requiring ESD protection

Why Choose USBUF02W6?

STMicroelectronics' commitment to quality and performance is evident in the USBUF02W6. With its robust ESD protection, low capacitance, and compact form factor, this device is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Ensuring that your sensitive high-speed data lines are protected has never been easier or more efficient.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2047 $50.1515
600+ $0.1679 $100.7400
925+ $0.1627 $150.4975
1,275+ $0.1574 $200.6850
1,645+ $0.1522 $250.3690
2,200+ $0.1365 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,388 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess