EN
  • EN
  • DE

USBUF01W6

Part No USBUF01W6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value -28dB @ 900MHz
Resistance - Channel (Ohms) 33
Values R = 33 Ohm, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 036180-USBUF01W6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USBUF01W6
Introduction Date May 17, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian USBUF01W6 CAD Model

Description

The USBUF01W6 from STMicroelectronics is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive USB data lines from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events. This device is specifically tailored for USB 2.0 applications, ensuring the integrity of communication and data transfers.

Key Features

  • ESD Protection: With its robust ESD protection, the USBUF01W6 can withstand electrostatic discharges up to ±15kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing a high level of security for your USB interfaces.
  • Low Capacitance: The device features ultra-low capacitance of just 3 pF, which minimizes signal attenuation and ensures high-speed data integrity for USB 2.0 interfaces, supporting data rates up to 480 Mbps.
  • Unidirectional Protection: The unidirectional design of this TVS diode provides targeted protection for the power and data lines, enhancing system reliability without compromising on performance.
  • Standoff Voltage: The USBUF01W6 has a working voltage of 5.25 V, which is ideal for bus-powered USB applications, providing a safeguard against unexpected voltage spikes.
  • Low Leakage Current: It features an extremely low leakage current, which is critical for maintaining battery life in portable devices that utilize USB connections.
  • Compact Package: Housed in a small SOT23-6L package, the USBUF01W6 conserves board space and is suitable for high-density circuit designs.

Applications

The USBUF01W6 is ideal for a wide range of applications where USB 2.0 ports require protection from transient voltages. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Peripheral devices like printers, external hard drives, and webcams
  • Communication systems and USB hubs
  • Industrial controls and medical equipment with USB interfaces

In summary, the USBUF01W6 by STMicroelectronics offers robust protection for USB 2.0 applications, ensuring devices remain safe from transient voltages while maintaining signal integrity and performance. Its compact design and powerful features make it an essential component for any USB-enabled device.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2373 $51.0195
515+ $0.1947 $100.2705
800+ $0.1886 $150.8800
1,100+ $0.1825 $200.7500
1,420+ $0.1765 $250.6300
1,900+ $0.1582 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess