EN
  • EN
  • DE

USBLC6-4SC6Y

Part No USBLC6-4SC6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.25VWM 17VC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1116767-USBLC6-4SC6Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBLC6-4SC6Y CAD Model

Description

STMicroelectronics USBLC6-4SC6Y - ESD Protection Device

The USBLC6-4SC6Y from STMicroelectronics is a high-performance, application-specific device designed to protect sensitive USB data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is a must-have for any design where USB interfaces are exposed to the harsh realities of the external environment, ensuring the longevity and reliability of your electronic products.

Key Features:

  • ESD Protection: The USBLC6-4SC6Y offers very low line capacitance (3 pF) to safeguard high-speed data lines against ESD up to 15 kV.
  • Transient Voltage Suppression: Integrated transient voltage suppression (TVS) diodes provide protection for VBUS, D+, D-, and ID lines on USB interfaces.
  • High Integration: This device integrates four protection diodes in a small SOT23-6L package, saving valuable board space and reducing component count.
  • Low Leakage Current: It ensures minimal impact on battery life for portable applications with a very low leakage current of 0.5 µA at 25°C.
  • Compatibility: The USBLC6-4SC6Y is compatible with USB 2.0, 3.0, and 3.1 protocols, providing versatile protection for a wide range of USB-powered devices.

Applications:

The USBLC6-4SC6Y is ideal for a variety of applications where USB interfaces require robust protection against ESD and other overvoltage events. These applications include:

  • Smartphones, tablets, and other portable devices
  • USB hubs, peripherals, and accessories
  • Set-top boxes, digital TVs, and video equipment
  • Printers and other computer peripherals
  • Medical and industrial USB interfaces

STMicroelectronics has designed the USBLC6-4SC6Y with a commitment to quality and reliability, providing designers with a trusted solution for ESD protection in their USB applications. By integrating this device into your design, you can enhance the durability and performance of your products, ensuring customer satisfaction and reducing the risk of damage from unforeseen electrical disturbances.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1767 $50.3595
690+ $0.1450 $100.0500
1,070+ $0.1405 $150.3350
1,475+ $0.1359 $200.4525
1,905+ $0.1314 $250.3170
2,550+ $0.1178 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,598 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess