EN
  • EN
  • DE

USBLC6-4SC6

Part No USBLC6-4SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.25VWM 17VC SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 036177-USBLC6-4SC6
Family Name USBLC6-4
Introduction Date December 09, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Portable Devices, Safety
Ultra Librarian 3D Model Ultra Librarian USBLC6-4SC6 CAD Model

Description

STMicroelectronics USBLC6-4SC6 - ESD Protection for High-Speed Interfaces

The USBLC6-4SC6 from STMicroelectronics is a state-of-the-art transient voltage suppressor designed to protect sensitive electronics from electrostatic discharges (ESD). This device is specifically tailored for high-speed data lines, such as those found in USB 2.0, HDMI, Ethernet, and other communication interfaces. With its low line capacitance, the USBLC6-4SC6 ensures signal integrity while offering robust protection against the potentially damaging effects of ESD.

Key Features:

  • High ESD Protection: The USBLC6-4SC6 can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, safeguarding your electronics from sudden voltage spikes.
  • Low Capacitance: With a capacitance of only 3 pF per line, this device is optimized for high-speed data lines, minimizing signal attenuation and preserving data integrity.
  • Low Leakage Current: It features an ultra-low leakage current, which is critical for power-sensitive applications, ensuring minimal power loss and extended battery life in portable devices.
  • Multi-Line Protection: The USBLC6-4SC6 can protect up to four data lines simultaneously, offering a compact and efficient solution for multi-line interfaces.
  • Small Package Size: Housed in a small SOT23-6L package, the device is ideal for space-constrained applications, allowing for easy integration into existing designs without significant redesign.
  • RoHS Compliant: It meets RoHS directives, ensuring compliance with environmental standards and restrictions on hazardous substances.

Applications:

The USBLC6-4SC6 is versatile and can be used in a variety of applications where data line protection is crucial. Some common applications include:

  • USB 2.0 Power and Data Lines
  • HDMI 1.3 and 1.4 Interfaces
  • Ethernet 10/100/1000 Mbps Lines
  • Video Lines
  • Mobile Phones and Portable Devices
  • Set-Top Boxes and Digital TVs
  • Notebooks, Desktops, and Servers

Overall, the USBLC6-4SC6 from STMicroelectronics offers a reliable and efficient solution for protecting high-speed data lines from the risks of ESD, ensuring system reliability and longevity in a wide range of electronic devices.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess