EN
  • EN
  • DE

UPSD3354DV-40T6

Part No UPSD3354DV-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Fast 8032 MCU with Programmable Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Win Source Part Number 1278104-UPSD3354DV-40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name uPSD3354
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPSD3354DV-40T6 CAD Model

Description

The UPSD3354DV-40T6 is a highly integrated and feature-rich microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is part of the uPSD3300 series, which is well-known for its dual-bank Flash architecture and comprehensive peripheral set, making it an ideal choice for industrial control, automotive, and consumer electronics applications.

Key Features

  • High-Performance Core: The device features a Turbo 8051 core that operates at up to 40 MHz, providing a significant performance upgrade over standard 8051 microcontroller units (MCUs).
  • Dual-Bank Flash Memory: It comes equipped with 288 KB of Flash memory, organized in two banks that enable firmware updates without interrupting the operation of the application, thus providing greater system reliability.
  • Flexible Memory Architecture: The UPSD3354DV-40T6 offers a versatile memory architecture with 16 KB of SRAM and an additional 4 KB of auxiliary Flash memory for critical data storage.
  • Advanced Peripherals: A comprehensive set of peripherals includes USB 2.0, I²C, SPI, and up to 46 GPIOs, providing ample options for interfacing with sensors, actuators, and other components.
  • Embedded PLD: An embedded programmable logic device (PLD) allows for customizable digital logic, which can be tailored to specific application requirements, enhancing the MCU's flexibility and functionality.
  • Robust Security: Security features include an in-application programmable (IAP) Flash memory that allows secure firmware upgrades and a dedicated security logic that helps to protect the device from unauthorized access and software piracy.

Applications

The UPSD3354DV-40T6 is suited for a variety of applications that require high-speed processing, flexible interfacing options, and reliable operation in harsh environments. Typical applications include industrial automation systems, automotive electronics, point-of-sale terminals, and smart home devices.

Package and Availability

This MCU is available in a 52-pin PQFP package, ensuring compatibility with standard PCB assembly processes. STMicroelectronics provides comprehensive technical support and documentation, making the integration of the UPSD3354DV-40T6 into your design project a seamless experience.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1517 $92.1517
2+ $89.2723 $178.5446
3+ $86.3928 $259.1784
4+ $83.5134 $334.0536
5+ $74.8740 $374.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess