The BX8070811700K is an Intel Core i7-11700K processor, a high-performance desktop CPU from Intel's 11th generation Core (Rocket Lake) series. This processor is designed for gaming, content creation, and other demanding applications. It features an unlocked multiplier, allowing for overclocking to achieve even higher performance.
Applications
- Gaming PCs
- Content creation workstations (video editing, graphic design)
- Streaming and recording setups
- High-performance computing tasks
- Enthusiast PC builds
Features
- 8 Cores / 16 Threads
- Base Clock Speed: 3.6 GHz
- Max Turbo Frequency: 5.0 GHz
- Unlocked multiplier for overclocking
- 16 MB Intel Smart Cache
- Integrated Intel UHD Graphics 750
- Supports DDR4-3200 memory
- LGA 1200 socket compatibility
- 125W TDP (Thermal Design Power)
Benefits
- Excellent gaming performance with high clock speeds and multiple cores
- Smooth and responsive performance in demanding applications
- Overclocking capabilities for increased performance potential
- Improved integrated graphics compared to previous generations
- Compatibility with modern motherboards and components
Additional Details
The Intel Core i7-11700K processor is built on Intel's 14nm manufacturing process and features the new Cypress Cove architecture, offering improved IPC (instructions per clock) compared to previous generations. It supports dual-channel DDR4 memory up to 3200 MHz. The integrated Intel UHD Graphics 750 provides enhanced graphics capabilities for gaming and content creation. The unlocked multiplier allows for easy overclocking, enabling users to achieve higher clock speeds for increased performance. However, overclocking requires a robust cooling solution to manage the increased heat output. This CPU requires a motherboard with an LGA 1200 socket and is compatible with Intel 500 series chipsets. The 125W TDP indicates the amount of heat the processor is expected to generate under load.