EN
  • EN
  • DE

UPSD3333DV-40U6

Part No UPSD3333DV-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 160KB FLASH 80LQFP / Fast 8032 MCU with Programmable Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Part Number Series UPSD33
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812613-UPSD3333DV-40U6
Ultra Librarian 3D Model Ultra Librarian UPSD3333DV-40U6 CAD Model

Description

Product Overview: UPSD3333DV-40U6

The UPSD3333DV-40U6 is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This cutting-edge product is part of the uPSD3300 series, which are known for their dual-bank Flash architecture and comprehensive feature set that cater to a wide range of embedded applications.

Key Features

  • Core: The UPSD3333DV-40U6 is built around a powerful 8-bit 8051-compatible microcontroller core, offering a maximum frequency of 40 MHz which provides quick processing capabilities for complex tasks.
  • Memory: It comes equipped with 288 KB of Flash memory, which is divided into two banks for flexible code and data storage. This allows for easy firmware updates without halting the operation of the device. Additionally, it boasts 16 KB of SRAM, ensuring ample space for runtime data handling.
  • USB Functionality: This MCU includes a full-speed USB 2.0 interface, enabling connectivity with various peripherals and ensuring fast data transfer rates.
  • Flexible I/O: The device features up to 40 I/O lines that provide the versatility needed to interface with a range of sensors, actuators, and other components.
  • Advanced Peripherals: The UPSD3333DV-40U6 is equipped with a range of integrated peripherals, including PWM channels, serial interfaces (SPI and I²C), and multiple timers, enhancing its utility in complex embedded systems.
  • Security: With a dedicated security logic that includes In-Application Programming (IAP) and In-System Programming (ISP), the MCU ensures secure firmware management and protection against unauthorized code access.
  • Power Efficiency: Designed for power-sensitive applications, it offers several power-saving modes, making it an ideal choice for portable and battery-operated devices.

Applications

The versatility of the UPSD3333DV-40U6 makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, home automation, and office automation equipment. Its robust architecture and rich set of features also make it an excellent choice for developing complex and reliable embedded systems.

With its combination of performance, memory capacity, and integrated features, the UPSD3333DV-40U6 from STMicroelectronics is a compelling choice for designers seeking a capable and flexible microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6849 $62.7396
9+ $12.8690 $115.8210
14+ $12.4671 $174.5394
20+ $12.0651 $241.3020
25+ $11.6632 $291.5800
34+ $10.4562 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess