EN
  • EN
  • DE

UPSD3212CV-24U6

Part No UPSD3212CV-24U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Flash Programmable System Devices with 8032 Microcontroller Core and 16Kbit SRAM | IC MCU 8BIT 80KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 24MHz
Connectivity I2C, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 46
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Family Part Number UPSD32**
Manufacturer Pack Quantity 714
MSL Level 1 (Unlimited)
Win Source Part Number 1278092-UPSD3212CV-24U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPSD3212CV-24U6 CAD Model

Description

STMicroelectronics UPSD3212CV-24U6 Microcontroller

The UPSD3212CV-24U6 is a highly advanced microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the uPSD3200 series, renowned for its high-speed microcontrollers that combine the power of a 8032 microcontroller core with the versatility of programmable logic.

Featuring a 24 MHz 8-bit 8032 microcontroller core, the UPSD3212CV-24U6 is optimized for performance and efficiency. It comes with a Turbo 8032 core, which is an accelerated version of the standard 8032 core, offering faster processing capabilities. With a 12-clock cycle machine cycle, it can execute most instructions in 1 or 2 machine cycles, making it a high-speed MCU option for time-critical applications.

The device boasts a dual-bank Flash memory architecture, which includes 64KB of main Flash memory and an additional 16KB of secondary Flash that can be used for boot or data. This dual-bank system enables users to perform firmware updates in-application without any downtime, ensuring a seamless user experience. The Flash memory is complemented by 2304 bytes of auxiliary Flash that can be used for fixed data storage, such as serial numbers or calibration data.

With 2KB of SRAM, the UPSD3212CV-24U6 provides ample space for data storage and manipulation. The MCU also features a programmable logic cell array (PCA), which allows for the customization of digital logic to fit specific application needs. This feature greatly enhances the flexibility and functionality of the MCU, enabling it to adapt to a variety of complex tasks.

Additional features of the UPSD3212CV-24U6 include a full-speed USB 2.0 device, multiple I/O ports, and a range of integrated peripherals such as timers, counters, and a watchdog timer, all of which contribute to its robustness and reliability in operation. The device is housed in a 52-pin PQFP package, making it suitable for space-constrained applications.

Overall, the STMicroelectronics UPSD3212CV-24U6 MCU is an excellent choice for designers looking for a high-speed, versatile, and reliable microcontroller with extensive memory and programmable logic features to enhance their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3913 $65.7391
15+ $7.7062 $115.5930
24+ $7.4648 $179.1552
32+ $7.2245 $231.1840
42+ $6.9831 $293.2902
56+ $6.2613 $350.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess